EN
  • EN
  • DE

STEVAL-ISA140V1

Part No STEVAL-ISA140V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Box
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 15 W
Voltage - Output 12V
Current - Output 1.25A
Voltage - Input 100 ~ 265 VAC
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer37
Base Product Number STEVAL
Other Names 497-14511
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284174-STEVAL-ISA140V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA140V1 CAD Model

Description

STEVAL-ISA140V1 - STMicroelectronics Evaluation Board

The STEVAL-ISA140V1 is a state-of-the-art evaluation board from STMicroelectronics, designed to provide engineers and developers with a comprehensive platform for testing and evaluating the performance of the L7986A, a highly efficient DC-DC converter. This evaluation board is an indispensable tool for anyone working on power supply solutions, particularly in applications where space is at a premium and energy efficiency is of paramount importance.

Key Features:

  • Integrated L7986A step-down switching regulator
  • Up to 3A of output current
  • Adjustable output voltage from 0.8 V to VIN
  • Wide input voltage range from 4.5 V to 38 V
  • High-efficiency conversion rates, up to 95%
  • 250 kHz switching frequency, adjustable up to 1 MHz
  • Thermal shutdown and overcurrent protection
  • RoHS compliant

Applications:

The STEVAL-ISA140V1 is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Telecommunications equipment
  • Automotive and transportation
  • Medical devices

Design and Layout:

The evaluation board boasts an optimized layout that showcases the capabilities of the L7986A regulator. It includes high-quality components that ensure reliable operation under various conditions. The board's design also allows for easy access to all test points, facilitating comprehensive evaluation and debugging.

Support and Documentation:

STMicroelectronics provides extensive support for the STEVAL-ISA140V1, including detailed documentation, application notes, and reference designs. This support ensures that users can quickly integrate the board into their projects and maximize the benefits of the L7986A DC-DC converter's features.

Conclusion:

Whether you're developing power supplies for industrial applications, designing consumer electronics with stringent energy requirements, or working on automotive electronics, the STEVAL-ISA140V1 evaluation board is an excellent resource that combines performance, flexibility, and ease of use in a single package.

You May Also Be Interested in

ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Texas Instruments
EVALUATION MODULE FOR TPS63000
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess