EN
  • EN
  • DE

24LC64F-E/SN

Part No 24LC64F-E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 64KBIT I2C 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC64
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323356-24LC64F-E/SN
Ultra Librarian 3D Model Ultra Librarian 24LC64F-E/SN CAD Model

Description

Microchip Technology's 24LC64F-E/SN EEPROM

The 24LC64F-E/SN is a high-quality, 64-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from Microchip Technology, renowned for its reliability and ease of use. This EEPROM device offers a substantial 64 Kbits of memory, making it an excellent choice for applications requiring non-volatile memory storage without the need for frequent updates.

Designed with a serial I2C interface, the 24LC64F-E/SN allows for simple and efficient integration into a wide variety of microcontroller-based systems. The serial interface uses just two bidirectional lines, Serial Data (SDA) and Serial Clock (SCL), for communication, which helps to minimize the complexity of the circuit design and reduce the number of required I/O pins.

The device operates over a broad voltage range, from 2.5V to 5.5V, which ensures compatibility with both 3.3V and 5V systems. This flexibility makes the 24LC64F-E/SN suitable for diverse applications, including consumer electronics, industrial control systems, medical devices, and automotive applications, where data integrity and retention are crucial.

One of the key features of the 24LC64F-E/SN is its 32-byte page write buffer, which allows for faster data write operations by enabling multiple bytes to be programmed in a single write cycle. This feature is particularly beneficial for applications that require efficient data logging or frequent updates to the stored data.

Microchip Technology ensures that the 24LC64F-E/SN provides a high level of data security with its built-in write protection mechanisms. The device includes a software write-protect feature that can be used to prevent accidental data overwrites and an external hardware write-protect pin for additional security.

The 24LC64F-E/SN comes in an 8-pin SOIC (SN) package, which is widely used and easily integrated into standard PCB designs. The small form factor of the device makes it an ideal choice for space-constrained applications.

Overall, the 24LC64F-E/SN EEPROM from Microchip Technology combines high memory capacity, flexible voltage operation, and robust data protection features to meet the demands of modern electronic designs.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess