EN
  • EN
  • DE

STEVAL-ISA102V1

Part No STEVAL-ISA102V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Power Factor Correction
Embedded No
Utilized IC / Part L6562A
Supplied Contents Board(s)
Other Names STEVALISA102V1,497-13062,-497-13062
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284491-STEVAL-ISA102V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA102V1 CAD Model

Description

STEVAL-ISA102V1 - STMicroelectronics' Evaluation Board

The STEVAL-ISA102V1 is an advanced evaluation board from STMicroelectronics, designed to showcase the capabilities of the VIPerPlus high-voltage converters. This product is part of the VIPerPlus series, which are energy-saving, off-line high-voltage converters integrating a PWM controller and an 800 V avalanche-rugged power MOSFET.

This evaluation board is specifically tailored to demonstrate the efficiency and performance of the VIPer0P, a zero-power, high-voltage converter with extremely low power consumption. The STEVAL-ISA102V1 is an ideal solution for developers looking to create cost-effective and energy-efficient power supplies for a wide range of applications, including home appliances, air conditioning, metering, and power adapters.

The board operates over a wide input voltage range and is designed to deliver a fixed output voltage with excellent regulation, making it a versatile tool for testing and development. With its built-in features, such as overcurrent and thermal protection, the STEVAL-ISA102V1 ensures safe operation under various conditions, enhancing the reliability of the end application.

Key features of the STEVAL-ISA102V1 include:

  • Input voltage range from 85 to 265 VAC, suitable for universal mains operation
  • Fixed output voltage optimized for the intended application
  • Low standby power consumption, compliant with energy-saving regulations
  • Built-in brown-out protection for enhanced reliability
  • Overvoltage, overcurrent, and thermal protection
  • Compact size and minimal external components required

The evaluation board comes equipped with a comprehensive set of documentation, including a user manual, schematic, bill of materials, and PCB layout, to facilitate rapid development and ease of use. With the STEVAL-ISA102V1, engineers and designers can quickly prototype and test their power supply solutions, significantly reducing time-to-market for their products.

Invest in the STEVAL-ISA102V1 evaluation board to experience the superior performance, robustness, and efficiency of STMicroelectronics' VIPerPlus power converters.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess