Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 4A
Voltage - Input 4 V ~ 18 V
Regulator Topology Buck
Frequency - Switching 800kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S40IPUR
Win Source Part Number 795516-STEVAL-ISA083V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-ISA083V1
ECCN EAR99
Country of Origin Italy
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA083V1 CAD Model

Description

STEVAL-ISA083V1 - STMicroelectronics Voltage Regulator Evaluation Board

The STEVAL-ISA083V1 from STMicroelectronics is a state-of-the-art evaluation board designed for assessing the performance of the L7986A, a robust 3 A step-down switching voltage regulator. This evaluation board is a testament to STMicroelectronics' commitment to providing innovative solutions for power management applications.

The L7986A regulator on the STEVAL-ISA083V1 board boasts an impressive input voltage range of 4.5 V to 38 V, making it a versatile choice for a wide array of applications. It is particularly well-suited for systems that require an efficient power conversion from a higher voltage source to a lower voltage, including industrial control systems, consumer electronics, and automotive applications.

With its adjustable output voltage range from 0.8 V to VIN, the STEVAL-ISA083V1 provides designers with the flexibility to tailor the output to their specific needs. The high switching frequency, which can be adjusted up to 1 MHz, allows for the use of small surface-mount inductors and capacitors, thus reducing the overall footprint and bill of materials for the end application.

The evaluation board includes a plethora of features to ensure protection and stability. These include overcurrent protection, thermal shutdown, and a soft-start function to minimize inrush current during startup. Furthermore, the L7986A's real current limit allows for a high design flexibility, making the STEVAL-ISA083V1 an excellent tool for developing and testing power supply solutions.

Designed with the engineer in mind, the STEVAL-ISA083V1 evaluation board comes equipped with test points that provide convenient access to all critical voltages and signals for monitoring and testing purposes. This enables developers to quickly and effectively evaluate the performance of the L7986A regulator in their specific applications.

For those looking to streamline their power management tasks, the STEVAL-ISA083V1 offers a compact, efficient, and reliable solution backed by the expertise and quality assurance of STMicroelectronics.

You May Also Be Interested in

Intersil
EVAL BOARD 1 FOR ISL6273
Need more? Email Us
ECAD model for ISL6273EVAL1
STMicroelectronics
BOARD DEMO 2A SW L7985A 8HSOP / L7985A DC to DC Converter and Switching Regulator Chip 0.6VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA098V1
Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420Y DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YSQEVAL/NOPB
Texas Instruments
BOARD WEBENCH LM2577,LM2585/87 / LM2577/LM2585/LM2587 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ECAD model for 551011367-061/NOPB
Intersil
EVAL BOARD 1 FOR ISL6566 / VOLTAGE REGULATOR DOWN SOLUTIONS FOR INTEL AND AMD DESIGNS
Need more? Email Us
ECAD model for ISL6566EVAL1
Texas Instruments
BOARD EVALUATION LM3674MF-1.8 / LM3674MF-1.8 DC to DC Converter and Switching Regulator Chip 1.8VDC/1VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM3674MF-1.8EV
Texas Instruments
BOARD EVAL LM2833 1.5MHZ 10MSOP / LM2833XMY DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2833XMYEVAL
Power Integrations
BOARD EVAL FOR LCS702HG
Need more? Email Us
ECAD model for RDK-239
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention