Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 8V
Current - Output 1A
Voltage - Input 4V ~ 6V
Regulator Topology Boost
Frequency - Switching 1.2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST8R00W
Other Names STEVALISA048V2,497-6377
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284208-STEVAL-ISA048V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA048V2 CAD Model

Description

STEVAL-ISA048V2 - Switch Mode Power Supply Evaluation Board

The STEVAL-ISA048V2 is a highly efficient evaluation board designed by STMicroelectronics, tailored for developers and engineers who seek to evaluate the performance of advanced switch mode power supplies (SMPS). This evaluation board is based on the L7987, a 61 V, 3 A step-down switching regulator, which is well-suited for a wide range of industrial, consumer, and telecommunication applications.

With a wide input voltage range from 4.5 V to 61 V, the STEVAL-ISA048V2 is capable of delivering an adjustable output voltage that can be set from 0.8 V to VIN, with a maximum output current of 3 A. This flexibility makes it an ideal platform for developing power supplies for various applications that require a reliable and adjustable voltage source.

The evaluation board features a host of protection mechanisms, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the power supply under various conditions. The high switching frequency, which can be adjusted up to 1 MHz, allows for the use of small surface-mount inductors and capacitors, reducing the overall size and cost of the solution.

Engineers will appreciate the STEVAL-ISA048V2 for its ease of use and comprehensive feature set. The board comes equipped with test points that provide convenient access to all critical voltages and signals for monitoring and debugging purposes. Additionally, the evaluation board includes an EMI filter, further enhancing its performance in noise-sensitive applications.

Whether you're developing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the STEVAL-ISA048V2 evaluation board from STMicroelectronics offers a robust and versatile solution that can help accelerate your design process and achieve optimal power management in your products.

You May Also Be Interested in

Texas Instruments
BOARD DEMO FOR LMR64010XMF / LMR64010 DC to DC Converter and Switching Regulator Chip 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for LMR64010XMFDEMO/NOPB
Intersil
EVAL BOARD FOR ISL91110IIAZ
Need more? Email Us
ECAD model for ISL91110IIA-EVZ
STMicroelectronics
BOARD EVAL PFC FOR L6564D / Power Management IC Development Tools L6566B Eval Board
Need more? Email Us
ECAD model for EVL6564-100W
Infineon Technologies
KIT DESIGN 4PH 160A 1MHZ IP2003A / 1MHz, 160A, Synchronous Buck Converter Using iP2003A Board/Kit
Need more? Email Us
ECAD model for IRDCIP2003A-C
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
Intersil
EVALUATION BOARD 1 ISL6521 / pwm buck dc-dc and triple linear power controller Board
Need more? Email Us
ECAD model for ISL6521EVAL1
Texas Instruments
BOARD EVALUATION LM3674MF-1.8 / LM3674MF-1.8 DC to DC Converter and Switching Regulator Chip 1.8VDC/1VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM3674MF-1.8EV
Altera
EVAL BOARD FOR EP53F8QI / EP53F8QI DC to DC Converter and Switching Regulator Chip 1VDC/1.2VDC/1.8VDC/3.7VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53F8QI
STMicroelectronics
BOARD DEMO 2A SW L7985A 8HSOP / L7985A DC to DC Converter and Switching Regulator Chip 0.6VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA098V1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention