EN
  • EN
  • DE

STEVAL-ISA045V2

Part No STEVAL-ISA045V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Current - Output 2A
Voltage - Input 2.7V ~ 5.5V
Regulator Topology Buck
Frequency - Switching 1.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ST1S09
Base Product Number STEVAL
Other Names 1026-STEVAL-ISA045V2,-497-6371,497-6371
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1284211-STEVAL-ISA045V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA045V2 CAD Model

Description

STEVAL-ISA045V2 - Voltage Regulator Evaluation Board by STMicroelectronics

The STEVAL-ISA045V2 from STMicroelectronics is an advanced evaluation board designed for testing the performance and capabilities of a specific voltage regulator within a controlled environment. This state-of-the-art board is an essential tool for engineers and designers who require a reliable and efficient solution for power management in their electronic applications.

At the heart of the STEVAL-ISA045V2 is a highly efficient voltage regulator that ensures stable and consistent power delivery to sensitive electronic components. The board is optimized for converting input voltages to a fixed or adjustable output, with excellent line and load regulation characteristics. The evaluation board is suitable for a wide range of applications, including industrial control systems, consumer electronics, and telecommunications equipment.

The STEVAL-ISA045V2 is equipped with a variety of features that allow for comprehensive testing and analysis of the voltage regulator's performance. These features include test points for measuring input and output voltages, current monitoring capabilities, and thermal protection mechanisms. Additionally, the board comes with several configurable options, enabling users to tailor the regulator's performance to their specific needs.

The evaluation board's layout is designed for minimal noise and interference, ensuring that the voltage regulator can operate at its highest efficiency. The compact design of the STEVAL-ISA045V2 makes it easy to integrate into existing systems for quick testing and prototyping.

STMicroelectronics provides comprehensive documentation and support for the STEVAL-ISA045V2, including detailed schematics, user manuals, and application notes. This support ensures that users can maximize the capabilities of the evaluation board and the voltage regulator, accelerating the development process and reducing time to market for new products.

In summary, the STEVAL-ISA045V2 evaluation board is an invaluable asset for any professional involved in the development of power management solutions. Its robust design, versatile features, and strong support from STMicroelectronics make it an ideal choice for ensuring the performance and reliability of voltage regulators in a variety of electronic applications.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess