EN
  • EN
  • DE

SC667372VDC

Part No SC667372VDC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002923-SC667372VDC
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC667372VDC CAD Model

Description

The SC667372VDC from NXP Semiconductors is a cutting-edge integrated circuit designed for high-performance applications. NXP, known for their innovative approach to semiconductors, has developed this product to meet the rigorous demands of modern electronics. The SC667372VDC is part of a family of automotive microcontrollers that provide a robust platform for the automotive industry.

Key Features

  • Advanced Technology: Built on NXP's industry-leading technology, the SC667372VDC offers exceptional performance and reliability.
  • High Integration: This microcontroller integrates multiple features to reduce the need for external components, enabling compact and efficient designs.
  • Automotive Grade: Designed to withstand the harsh conditions of automotive environments, it meets rigorous standards for temperature, durability, and longevity.
  • Power Efficiency: The SC667372VDC is optimized for low power consumption, making it ideal for applications where energy efficiency is critical.
  • Connectivity: With built-in support for various communication protocols, it ensures seamless integration with other automotive systems.

Applications

The versatility of the SC667372VDC makes it suitable for a wide range of automotive applications, including:

  • Engine Management Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Body Control Modules

Technical Specifications

Parameter Value
Core Processor ARM Cortex
Operating Temperature -40°C to +125°C
Package / Case Specific to NXP
Supply Voltage Specific to the device
Memory Type Flash, RAM

Quality and Support

NXP provides comprehensive technical support and documentation for the SC667372VDC, ensuring that designers and engineers can take full advantage of its features and performance. The product also comes with NXP's quality assurance, reflecting their commitment to providing superior products for the automotive industry.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess