EN
  • EN
  • DE

STEVAL-IPE004V1

Part No STEVAL-IPE004V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD ENERGY METER MONO / Electricity meter mono phase measurement board 1 shunt Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Power Management, Energy/Power Meter
Embedded No
Utilized IC / Part STPM01FTR
Primary Attributes 1-Phase, 120/220 VAC, Stepper Motor Display Driver
Secondary Attributes On Board Transformerless AC/DC 15V Supply, Status LEDs
Supplied Contents Board(s)
Win Source Part Number 795773-STEVAL-IPE004V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-IPE004V1
Introduction Date June 22, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPE004V1 CAD Model

Description

STEVAL-IPE004V1 - STMicroelectronics Evaluation Board

The STEVAL-IPE004V1 from STMicroelectronics is a state-of-the-art evaluation board designed for those looking to explore the features and capabilities of the STPMIC1 power management IC. This comprehensive evaluation tool is perfect for developers and engineers seeking to create advanced power management solutions within their applications.

The STEVAL-IPE004V1 board enables thorough testing of the STPMIC1's functionalities, including its various regulators, converters, and power management options. The board's layout is crafted to facilitate easy access to all the pins of the STPMIC1, thus ensuring a user-friendly experience for testing and prototyping.

Key Features:

  • Integrated STPMIC1 Power Management IC, offering a versatile range of power solutions
  • Multiple regulated voltage outputs, including buck converters, LDOs, and a boost converter
  • Programmable power sequencing capabilities for precise control over power-up and power-down scenarios
  • I<sup>2C interface for communication, allowing for configuration and monitoring of the IC's parameters
  • Over-current, over-voltage, and thermal protection features to ensure the longevity and reliability of your designs
  • Comprehensive set of test points and jumpers for measurement and configuration flexibility

Developers can leverage the STEVAL-IPE004V1 to evaluate the STPMIC1 in a variety of applications, from embedded systems to industrial controls, and even in complex multi-rail power architectures. The board is particularly suited for scenarios that demand high efficiency, compact design, and robust power management.

Whether you're aiming to optimize power consumption, enhance performance, or simply experiment with STMicroelectronics' cutting-edge power management technology, the STEVAL-IPE004V1 evaluation board is an invaluable asset that will help you achieve your design goals with precision and ease.

For more information, datasheets, and support resources, visit the official product page on the STMicroelectronics website.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess