EN
  • EN
  • DE

STEVAL-ILL069V2

Part No STEVAL-ILL069V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 35 W
Voltage - Output 48V
Current - Output 730mA
Voltage - Input 90 ~ 305 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part HVLED001A
Base Product Number STEVAL
Other Names 497-16877
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284261-STEVAL-ILL069V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL069V2 CAD Model

Description

The STEVAL-ILL069V2, designed by STMicroelectronics, is a sophisticated LED driver evaluation board that is part of ST's extensive portfolio of lighting solutions. This board is specifically tailored for driving LEDs with high efficiency and accuracy, making it an ideal choice for developers and engineers looking to prototype or test LED lighting applications.

Key Features

  • Advanced LED Driver: The board is equipped with ST’s LED6000 driver, which can deliver up to 3 A of current to the LED load. This driver is designed for high performance and flexibility, ensuring that it can cater to a wide range of LED lighting requirements.
  • Wide Input Voltage Range: The STEVAL-ILL069V2 operates over a broad input voltage range from 6.5 V to 48 V, allowing it to be used in various power supply scenarios, from battery-operated systems to industrial power rails.
  • Dimming Capability: It features both analog and PWM dimming control inputs, providing users with precise control over the brightness levels of their LED arrays.
  • Thermal Protection: The board includes thermal shutdown protection, which safeguards the LED driver against overheating, thus ensuring longevity and reliability of the system.
  • Flexible Power Configuration: The evaluation board can be configured for different topologies such as buck, boost, or buck-boost, giving designers the versatility to adapt the board to their specific application needs.

Applications

The STEVAL-ILL069V2 is suitable for a variety of applications, including:

  • General-purpose LED lighting
  • Architectural and decorative lighting
  • LED backlighting for LCD displays
  • Emergency lighting
  • Signage and signal lighting

With its robust design and versatile features, the STEVAL-ILL069V2 is a comprehensive solution for anyone looking to develop or evaluate LED lighting systems. Whether you are an experienced engineer or a hobbyist, this evaluation board from STMicroelectronics provides a reliable platform for your LED driver projects.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Analog Devices Inc.
5-Channel Integrated Power Solution with Quad Buck Regulators and 200 mA LDO Regulator | EVAL BOARD BUCK REG/LDO ADP5050
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess