EN
  • EN
  • DE

STEVAL-IHM002V1

Part No STEVAL-IHM002V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7FMC
Supplied Contents Board(s)
Other Names 497-4928
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1284494-STEVAL-IHM002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM002V1 CAD Model

Description

STEVAL-IHM002V1 - STMicroelectronics Product Overview

The STEVAL-IHM002V1 from STMicroelectronics is a comprehensive and versatile motor control system evaluation board designed for the rapid development of applications involving motor driving. This evaluation tool is built around ST's L6390 and L6392 high-voltage gate drivers and the robust STD5N52U and STP24N60M2 power MOSFETs, providing an efficient setup for controlling motors in various industrial and consumer applications.

Key Features:

  • Integrated Power Stage: The board features a power stage with STD5N52U and STP24N60M2 MOSFETs, capable of handling high voltages and currents, making it suitable for a wide range of motor control applications.
  • Advanced Gate Drivers: Equipped with L6390 and L6392 high-voltage gate drivers, the STEVAL-IHM002V1 ensures reliable and efficient driving of the power MOSFETs.
  • Flexible Power Supply: The evaluation board operates over a wide range of input voltages, accommodating various power supply requirements.
  • Comprehensive Protection Features: The board includes undervoltage lockout, thermal shutdown, and interlocking functions to ensure safe operation under different conditions.
  • Ready for Various Motor Types: Designed to drive both single-phase and three-phase motors, the STEVAL-IHM002V1 is versatile and adaptable for different motor control schemes.
  • Debugging and Development Support: The evaluation board is supported by an extensive range of development tools, including software libraries and debugging interfaces, to streamline the development process.

Applications:

The STEVAL-IHM002V1 is ideal for applications requiring robust and efficient motor control, such as HVAC systems, home appliances, industrial drives, fans, pumps, and more. Its flexibility and comprehensive feature set make it an excellent choice for designers looking to reduce development time while implementing a reliable motor control solution.

Why Choose STEVAL-IHM002V1:

With its integration of advanced components, extensive protection mechanisms, and compatibility with a variety of motor types, the STEVAL-IHM002V1 stands out as a powerful tool for motor control development. Its ease of use and support from STMicroelectronics ensure that engineers can focus on creating innovative and efficient motor control applications with reduced time-to-market.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess