EN
  • EN
  • DE

STEVAL-IDB008V2

Part No STEVAL-IDB008V2
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Type Transceiver; Bluetooth® 5
Frequency 2.4GHz
For Use With/Related Products BlueNRG-2
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-17752
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A2 STM
HTSUS 8517.62.0090
Win Source Part Number 1283269-STEVAL-IDB008V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDB008V2 CAD Model

Description

STEVAL-IDB008V2 Bluetooth Low Energy Evaluation Board

The STEVAL-IDB008V2 is a comprehensive evaluation platform offered by STMicroelectronics, designed to provide a seamless development experience for Bluetooth Low Energy (BLE) applications. This versatile evaluation board is built around the BlueNRG-2, which is a state-of-the-art system-on-chip (SoC) from STMicroelectronics that integrates both the BLE radio and microcontroller functionalities in a single package.

With its rich set of features and peripherals, the STEVAL-IDB008V2 is an ideal choice for developers looking to create advanced wireless products that require low power consumption and robust connectivity. The board supports the latest Bluetooth 5.0 standard, ensuring compatibility with a wide range of BLE devices and providing increased range, speed, and broadcast messaging capacity.

The evaluation platform includes an array of sensors and interfaces that facilitate the development of complex applications. These include a 3D accelerometer and gyroscope, a magnetometer, a pressure sensor, and a temperature sensor, enabling the creation of sophisticated IoT solutions that can interact with their environment. Additionally, the board provides several digital and analog input/output pins, SPI/I2C/UART communication interfaces, and a programming/debugging interface, which further extend its capabilities.

The STEVAL-IDB008V2 also comes with an onboard SWD connector for programming and debugging, as well as a TAG connector for connecting an RF antenna. The board is powered through a USB connector or external sources, providing flexibility for various testing and deployment scenarios.

STMicroelectronics supports the STEVAL-IDB008V2 with a comprehensive software development kit (SDK) that includes a rich set of libraries, example codes, and tools. This SDK simplifies the process of developing BLE applications, allowing developers to focus on creating innovative products without worrying about the complexities of wireless communication protocols.

Whether you are developing wearable technology, smart home devices, or industrial sensors, the STEVAL-IDB008V2 evaluation board is an excellent starting point, offering a robust platform for prototyping, testing, and bringing your BLE applications to life.

You May Also Be Interested in

MACOM Technology Solutions
5.2-5.9GHZ, AMP W/ CMPA5259080S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007159-00000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us
Pulse
EVAL BOARD W3320 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess