EN
  • EN
  • DE

STEVAL-IPP001V2

Part No STEVAL-IPP001V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series STM32
Package Bulk
Product Status Obsolete
Type Power Management
Function Energy/Power Meter
Embedded Yes, MCU, 32-Bit
Utilized IC / Part ST7580, STM32F103VE, STPMC1
Primary Attributes Power Line Communications
Supplied Contents Board(s)
Secondary Attributes USB and RS232/IrDA Connectivity
Other Names STEVALIPP001V2,497-12973
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1284455-STEVAL-IPP001V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPP001V2 CAD Model

Description

STEVAL-IPP001V2 - STMicroelectronics Product Overview

The STEVAL-IPP001V2 is a highly integrated and feature-rich demonstration board from STMicroelectronics. It is designed to showcase the performance and capabilities of the ST's advanced power and energy management technologies. This product is particularly suitable for developers and engineers looking for a quick and efficient way to evaluate and prototype applications requiring power conversion and battery management.

Key Features

  • Power Conversion: The board includes a state-of-the-art power converter that enables efficient energy transfer and conversion, ensuring that connected devices operate optimally with minimal power loss.
  • Battery Charger: With an integrated battery charging circuit, the STEVAL-IPP001V2 is capable of handling various battery chemistries and configurations, making it versatile for a wide range of applications.
  • Advanced Protection: It features multiple protection mechanisms, such as over-current, over-voltage, short-circuit, and thermal protection, to ensure the safety and longevity of both the board and the connected components.
  • User-Friendly Interface: The board comes with a user-friendly interface that includes LED indicators, test points, and accessible connectors, which simplifies the process of monitoring and debugging during development.
  • Flexibility: Designed with flexibility in mind, the STEVAL-IPP001V2 can be used in a variety of power applications, including adapters, power supplies, and battery-powered systems.
  • Comprehensive Documentation: STMicroelectronics provides extensive documentation, including datasheets, application notes, and design guides, to assist users in maximizing the potential of the board.

Applications

The STEVAL-IPP001V2 is ideal for a broad range of applications, particularly where efficient power management and battery charging are critical. It is well-suited for consumer electronics, portable devices, industrial control systems, and IoT devices that require reliable power solutions.

Conclusion

In conclusion, the STEVAL-IPP001V2 from STMicroelectronics is a versatile and powerful tool for engineers and developers who need to quickly prototype and test power management solutions. Its integration of advanced features and protections, along with comprehensive support materials, make it an invaluable asset for a wide array of power-related projects.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess