EN
  • EN
  • DE

STEF033PUR

Part No STEF033PUR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 3.3V 10VFDFPN / Circuit Protection Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Function Electronic Fuse
Voltage - Input 3.1 V ~ 8 V
Output Current 3.6A
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 795605-STEF033PUR
Popularity Medium
Supply and Demand Status Limited
Family Name STEF033PUR
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STEF033PUR CAD Model

Description

The STEF033PUR from STMicroelectronics is a state-of-the-art electronic component designed for a wide range of applications that require high reliability, efficiency, and performance. This product is a testament to STMicroelectronics' commitment to providing innovative solutions in the electronics industry.

Key Features

  • High Efficiency: The STEF033PUR is engineered to deliver exceptional efficiency, which makes it suitable for power-sensitive applications. Its design minimizes power loss, ensuring optimal performance.
  • Durability: Built with robust materials, this product is capable of withstanding harsh conditions and prolonged use, making it a reliable choice for industrial and commercial applications.
  • Compact Design: The compact footprint of the STEF033PUR allows for easy integration into various electronic systems without compromising on space.
  • Versatility: This component can be used in a multitude of device configurations, offering designers flexibility in their circuit designs.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the STEF033PUR provides superior performance and longevity.

Applications

The versatility of the STEF033PUR makes it an ideal choice for a variety of applications, including:

  • Power supply units
  • Automotive electronics
  • Consumer electronics
  • Industrial control systems
  • Telecommunications equipment

Technical Specifications

The technical specifications of the STEF033PUR are designed to meet the rigorous demands of modern electronic devices. It features a precise configuration that ensures compatibility and performance across a range of voltages and temperatures.

About STMicroelectronics

STMicroelectronics is a global leader in the semiconductor market, offering a broad range of microelectronics and semiconductor solutions. The company is known for its innovative approach to design and manufacturing, ensuring that products like the STEF033PUR meet the highest standards of quality and performance.

For more detailed information on the STEF033PUR, including datasheets, technical drawings, and ordering information, please visit the STMicroelectronics website or contact their customer service department.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Diodes Incorporated
HIGH-SIDE CURRENT MONITOR WITH COMPARATOR
Lowest to $8.1520
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8927 $58.0255
160+ $0.7325 $117.2000
245+ $0.7096 $173.8520
340+ $0.6868 $233.5120
435+ $0.6639 $288.7965
585+ $0.5952 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,533 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess