EN
  • EN
  • DE

24512WP

Part No 24512WP
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210242-24512WP
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24512WP CAD Model

Description

The STMicroelectronics 24512WP is a high-performance, 512 Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications that require reliable non-volatile memory storage. With its SPI (Serial Peripheral Interface) bus, it provides a convenient and efficient interface for serial communication.

Key Features

  • Memory Size: 512 Kbits of EEPROM storage, providing ample space for firmware storage, configuration parameters, or small application data.
  • Serial Interface: The device operates via a SPI bus, ensuring compatibility with a broad range of microcontrollers and processors.
  • Write Protection: Features hardware and software write protection to prevent accidental data overwrites or corruption.
  • High Reliability: The 24512WP is designed for high reliability, with a specified endurance of 1 million write cycles and a data retention period of over 100 years.
  • Wide Operating Voltage Range: Operates across a voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Fast Data Transfer: Offers fast read and write speeds, which are critical for applications requiring quick access to stored data.
  • Low Power Consumption: Its low power design makes it ideal for battery-powered and power-sensitive applications.

Applications

The 24512WP is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive applications
  • Telecommunication systems
  • Smart cards

Product Specifications

Parameter Value Memory Size 512 Kbit Interface Type SPI Operating Voltage 2.5V to 5.5V Temperature Range -40°C to +85°C

With its robust feature set and reliability, the STMicroelectronics 24512WP EEPROM is an excellent choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Anachip Corp
Need more? Email Us
Texas Instruments
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Anachip Corp
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess