EN
  • EN
  • DE

STA8090FG

Part No STA8090FG
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RCVR BEIDOU/GALILEO 99TFBGA / - RF Receiver BeiDou, Galileo, Glonass, GPS -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr STMicroelectronics
Package Tray
Product Status Active
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, Glonass, GPS
Applications GPS Receiver
Data Interface I2C, SPI, UART
Memory Size 256kB SRAM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 99-TFBGA
Supplier Device Package 99-TFBGA (5x6)
Base Product Number STA8090
Standard Package 2,184 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 897884-STA8090FG
Ultra Librarian 3D Model Ultra Librarian STA8090FG CAD Model

Description

The STA8090FG is a highly sophisticated, multi-constellation GNSS receiver integrated circuit designed by STMicroelectronics to meet the needs of advanced navigation and location-based applications. This state-of-the-art IC offers unparalleled accuracy and performance, making it an ideal solution for automotive, industrial, and consumer markets where precise positioning is paramount.

Key Features

  • Multi-Constellation Support: The STA8090FG provides support for multiple satellite systems including GPS, Glonass, Beidou, and Galileo. This ensures higher accuracy and reliability by utilizing more satellites for positioning.
  • Advanced Tracking: With the ability to track up to 80 GNSS satellites concurrently, the STA8090FG ensures optimal signal acquisition and tracking performance in challenging environments.
  • Low Power Consumption: Designed for power-sensitive applications, it features a smart power management system that minimizes power consumption without compromising performance.
  • High Sensitivity: Its high sensitivity allows for reliable positioning in dense urban canyons and under heavy foliage, where signals are typically weak and difficult to acquire.
  • Integrated Memory: The STA8090FG comes with integrated Flash memory, allowing for firmware updates and customization to suit specific application needs.

Applications

The versatility of the STA8090FG makes it suitable for a wide range of applications, including:

  • Automotive navigation systems
  • Telematics and fleet management
  • Personal navigation devices
  • Marine and aviation navigation
  • Wearable fitness and outdoor devices
  • IoT devices requiring location capabilities

Technical Specifications

The STA8090FG operates over a wide temperature range and comes in a compact package, making it easy to integrate into various designs. Its technical specifications include:

  • Voltage supply: 1.2V to 3.6V
  • Package: TFBGA64 (10x10 mm)
  • Temperature range: -40°C to 85°C

With its robust feature set and flexibility, the STA8090FG by STMicroelectronics is a top-tier choice for developers and manufacturers seeking a reliable GNSS receiver IC that delivers precision and efficiency.

You May Also Be Interested in

Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5756 $67.0292
15+ $7.8569 $117.8535
23+ $7.6114 $175.0622
32+ $7.3659 $235.7088
41+ $7.1203 $291.9323
55+ $6.3837 $351.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess