The STD85N03LH5 is a state-of-the-art Power MOSFET device designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular MOSFET is part of the STripFET™ V series, which is renowned for providing excellent on-state resistance (RDS(on)) with low gate charge, making it a highly efficient solution for a wide range of power management applications.
Key Features
- Low Threshold Drive: The device features a low gate threshold voltage, enabling it to be driven by low-voltage logic signals, which is ideal for battery-operated devices and energy-sensitive applications.
- High Switching Efficiency: With its low gate charge and low RDS(on), the STD85N03LH5 provides superior switching performance, which translates to less power loss and higher efficiency in electronic circuits.
- Robust Thermal Performance: The MOSFET is designed with an optimal thermal resistance package, ensuring that the device can handle high levels of power without overheating, thus enhancing its reliability and lifespan.
- STripFET™ V Technology: Leveraging STMicroelectronics' advanced STripFET™ V technology, the STD85N03LH5 ensures minimal conduction losses and low electromagnetic interference, making it suitable for noise-sensitive applications.
Applications
The versatility of the STD85N03LH5 allows it to be used in a variety of applications, including:
- Power supply units
- DC-DC converters
- Motor control systems
- Automotive applications
- High-efficiency power management solutions
Technical Specifications
The device boasts a range of technical specifications that make it a robust choice for demanding power applications:
- Standard level gate drive
- Drain-source voltage (VDSS): 30 V
- Continuous drain current (ID): 80 A
- Power dissipation (PD): 110 W
- Low RDS(on)
- Surface-mount DPAK package
Overall, the STD85N03LH5 by STMicroelectronics represents a reliable and efficient solution for designers seeking a high-performance Power MOSFET that can deliver in both power-intensive and energy-sensitive applications.