EN
  • EN
  • DE

STD5NK50Z

Part No STD5NK50Z
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL500V-1.22ohm-4.4ATO-220/FP/DPAK/IPAK/I2PAK Zener-Protected SuperMESH™Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260877-STD5NK50Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD5NK50Z CAD Model

Description

STD5NK50Z - N-channel 500V - 0.65Ω - 4.4A - TO-252 - DPAK - Zener-protected SuperMESH™ Power MOSFET

The STD5NK50Z is a high-voltage, high-performance SuperMESH™ Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader. This power MOSFET is designed to offer the best in class performance in terms of both on-resistance and dynamic performance, making it suitable for a wide range of high-efficiency applications.

This device is housed in a TO-252 (DPAK) package, which is known for its compact size and ability to handle high power density. The STD5NK50Z is Zener-protected to ensure robustness and reliability in operation, which is a critical feature for power management circuits that need to withstand potential voltage transients.

With a breakdown voltage of 500V, this MOSFET can comfortably handle high voltage applications, while its low on-resistance of just 0.65Ω minimizes power losses, thus improving the overall efficiency of the system. The device is capable of delivering a continuous current of 4.4A, making it suitable for a range of power applications.

Key features of the STD5NK50Z include:

  • Extremely high dv/dt capability, which ensures good performance in hard switching applications.
  • 100% avalanche tested, providing guaranteed reliability and robustness in the field.
  • Gate charge minimized for reduced switching losses, allowing for more efficient operation at high frequencies.
  • Very low intrinsic capacitances, leading to reduced drive power and improved switching speeds.
  • Zener-protected design, which ensures the safety and longevity of the device under stressful conditions.

Applications for the STD5NK50Z are diverse and include switch mode power supplies (SMPS), LED lighting, DC-DC converters, motor control, and other power management tasks where efficiency and reliability are paramount. Its performance characteristics also make it ideal for use in high-frequency circuits and applications where space is at a premium.

STMicroelectronics ensures that the STD5NK50Z meets the highest quality and performance standards, offering designers a dependable and efficient power MOSFET solution. With its combination of high voltage capability, low on-resistance, and fast switching speeds, the STD5NK50Z is an excellent choice for modern high-performance power conversion systems.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess