Products specifications Report Issue?

Win Source Part Number 1061895-HCF4050BF
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4050BF CAD Model

Description

STMicroelectronics HCF4050BF Hex Non-Inverting Buffer/Converter

The HCF4050BF is a high-grade integrated circuit designed by STMicroelectronics, a leader in the semiconductor industry. This versatile chip functions as a hex non-inverting buffer/converter, providing reliable signal conditioning capabilities for a wide range of applications. The HCF4050BF is particularly well-suited for interfacing between different voltage levels within electronic systems, making it an essential component for designers looking to ensure compatibility across various logic families.

Constructed using silicon gate C2MOS technology, the HCF4050BF offers excellent operational stability and robustness. The device features six independent buffer/converter circuits, each capable of driving high-capacitive loads while maintaining low power consumption. This makes it an energy-efficient choice for battery-operated devices and other power-sensitive applications.

One of the key attributes of the HCF4050BF is its ability to operate over a wide voltage range. The device can handle input voltages from 3V to 15V, which provides flexibility in system design and makes it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels. Furthermore, its high noise immunity and low propagation delay are critical for maintaining signal integrity in noisy environments and high-speed data transmission scenarios.

The HCF4050BF comes in a DIP (Dual In-line Package), which is widely used in the industry and favored for its ease of handling and soldering onto printed circuit boards (PCBs). The package is also conducive to prototyping and educational environments where manual assembly is common.

Applications for the HCF4050BF are diverse and include signal buffering, voltage level translation, and driving heavy loads. Its reliability and performance make it an ideal choice for telecommunications, computing, industrial control systems, and consumer electronics. With the HCF4050BF, STMicroelectronics continues to deliver high-quality, innovative components that meet the evolving needs of electronic system designers.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the comprehensive datasheets and support documentation available on the STMicroelectronics website.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
ECAD model for IXA370WJZZQ
IXYS
MOSFET N-CH 600V 16A TO247 / N-Channel 600 V 16A (Tc) 347W (Tc) Through Hole TO-247 (IXTH)
Lowest to $11.3921
ECAD model for IXFH16N60P3
Microchip Technology
Need more? Email Us
ECAD model for ISS1016A
Renesas Electronics America
Need more? Email Us
ECAD model for IW1677K-23
Texas Instruments
Quad Channel, 4/0, 1Mbps, Digital Isolator 16-SOIC -40 to 125
Need more? Email Us
ECAD model for ISO7240ADWRG4
Intersil
Multi-phase 1+2+1 Core Controller For IMVP8 40LD 5X5 TQFN|
Need more? Email Us
ECAD model for ISL95859DHRTZ
Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for ISPLSI5256VE125LT100100I
Samtec Inc.
CONN HEADER VERT 88POS 2.54MM / Connector Header Through Hole 88 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HTSW-144-20-L-D
Samtec Inc.
CONN HEADER VERT 20POS 5.08MM / Connector Header Through Hole 20 position 0.200" (5.08mm)
Need more? Email Us
ECAD model for HTSW-210-30-G-D

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention