Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194352-STD50N03LT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD50N03LT4 CAD Model

Description

STD50N03LT4 - N-Channel MOSFET by STMicroelectronics

The STD50N03LT4 is a robust N-channel enhancement-mode Field Effect Transistor (MOSFET) designed and manufactured by STMicroelectronics. This high-performance MOSFET is part of the STripFET™ III series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for efficiency-driven applications.

Key Features:

  • Low Threshold Voltage: The device features a low threshold voltage, which ensures that it can be driven at lower gate voltages, making it compatible with low-voltage control circuitry.
  • High Current Capability: With a continuous drain current of up to 50A, the STD50N03LT4 can handle high current loads, making it suitable for power-intensive applications.
  • Low On-Resistance (R<sub>DS(on)): The low on-state resistance of typically 0.014Ω minimizes conduction losses and improves overall efficiency.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability under stress and transient conditions.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, which simplifies the design of the gate drive circuitry.

Applications:

Thanks to its robustness and efficiency, the STD50N03LT4 is well-suited for a variety of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor drivers
  • Power management functions
  • Automotive applications
  • High-efficiency switching applications

Package and Quality:

The STD50N03LT4 comes in a DPAK package, which is designed for surface mounting on printed circuit boards. This package offers good thermal performance and is compact in size, making it ideal for space-constrained applications. STMicroelectronics ensures that the STD50N03LT4 meets the highest quality standards, with rigorous testing and validation to provide reliable performance in a wide range of environmental conditions.

Conclusion:

The STD50N03LT4 N-channel MOSFET from STMicroelectronics offers designers a high-efficiency solution for power management and conversion applications. With its low on-resistance, high current capability, and logic-level gate drive, it provides a combination of performance and ease of use that can enhance the efficiency and reliability of electronic systems.

You May Also Be Interested in

ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
Torex Semiconductor Ltd
P-Channel Power MOS FET
Need more? Email Us
ECAD model for XP132A0265SR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention