EN
  • EN
  • DE

STD3NC50-1

Part No STD3NC50-1
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096849-STD3NC50-1
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD3NC50-1 CAD Model

Description

The STD3NC50-1 is a high-performance N-channel MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet the stringent requirements of modern electronic circuits, offering a combination of low on-resistance and high switching speed. It is particularly well-suited for applications in power supplies, converters, and power management systems.

Key Features

  • Voltage Rating: The device has a drain-source voltage (VDS) of 500V, making it suitable for high voltage applications.
  • Current Capacity: It can handle continuous drain current (ID) up to 2.5A, providing adequate throughput for a variety of uses.
  • Low On-Resistance: With an on-resistance (RDS(on)) of 3.5Ω, the STD3NC50-1 ensures efficient power consumption and minimal voltage drop across the MOSFET.
  • High-Speed Switching: The device is optimized for fast switching, reducing transition losses and improving overall performance in high-frequency circuits.
  • Gate Charge: A low gate charge (Qg) enhances the switching performance, making it easier to drive the MOSFET with less power.
  • Thermal Performance: Excellent thermal characteristics allow for stable operation even under high-temperature conditions.

Applications

The STD3NC50-1 MOSFET is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control
  • Power Management Functions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STD3NC50-1 is no exception, having undergone rigorous testing to ensure its performance under a wide range of conditions. Customers can trust this MOSFET to deliver consistent, reliable operation in their critical applications.

Environmental Compliance

The STD3NC50-1 complies with various environmental standards, making it a suitable choice for eco-friendly designs. It adheres to RoHS directives, ensuring the exclusion of hazardous substances in its manufacture.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess