Product Overview: STD2NC50T4 - STMicroelectronics
The STD2NC50T4 is a high-performance N-channel MOSFET from STMicroelectronics, designed to meet a broad range of applications with its exceptional features and robustness. This power MOSFET is a part of STMicroelectronics' STripFET series, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for high-efficiency power management tasks.
Key Features
- Device Type: N-channel MOSFET
- Voltage Rating: The STD2NC50T4 has a drain-source voltage (VDS) of 500 V, which allows it to handle high voltage applications with ease.
- Current Capacity: It supports a continuous drain current (ID) of up to 2 A, providing sufficient throughput for a variety of electrical circuits.
- Low RDS(on): The device features an on-resistance (RDS(on)) as low as 3.2 Ω, which contributes to its high efficiency by minimizing conduction losses.
- Package: Housed in a DPAK package, the STD2NC50T4 offers a compact footprint while ensuring good thermal performance.
- Gate Charge: With a low gate charge (Qg), it ensures fast switching performance, which is critical in reducing switching losses.
- Temperature Tolerance: The device can operate over a wide temperature range, making it suitable for challenging environmental conditions.
Applications
The versatility of the STD2NC50T4 allows it to be used in a wide array of applications. It is commonly employed in:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC/DC converters
- Motor control circuits
- LED lighting solutions
- Power management functions in consumer electronics
Conclusion
The STD2NC50T4 from STMicroelectronics is a testament to the company's commitment to providing advanced power semiconductor solutions. Its combination of high voltage capacity, low on-resistance, and fast switching capabilities make it a go-to component for engineers looking to optimize their power management systems for both performance and reliability.