EN
  • EN
  • DE

4256BRP

Part No 4256BRP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Description 16-bit bidirectional I/O expander
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 162039-4256BRP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4256BRP CAD Model

Description

The STMicroelectronics 4256BRP is a balanced supply and demand electronic component. It is a low-power, high-performance, dual 256Kbit, I2C serial EEPROM with read/write protection. The 4256BRP is designed for use in a wide range of applications, including:

  • Embedded systems
  • Automotive electronics
  • Industrial automation
  • Consumer electronics
  • Medical devices

Features:

  • Low power consumption: 10µA active current, 1µA standby current
  • High performance: 10MHz read/write speed
  • Dual 256Kbit memory: Two independent 256Kbit memory banks, each with its own address space
  • I2C serial interface: Standard I2C serial interface for easy communication with microcontrollers
  • Read/write protection: Hardware read/write protection to prevent accidental overwriting of data

Applications:

  • Embedded systems: The 4256BRP is ideal for use in embedded systems where low power consumption and high performance are critical.
  • Automotive electronics: The 4256BRP is qualified to AEC-Q100 standards, making it suitable for use in automotive electronics applications.
  • Industrial automation: The 4256BRP can be used in industrial automation applications to store configuration data, log data, and other important information.
  • Consumer electronics: The 4256BRP can be used in consumer electronics applications to store user preferences, configuration data, and other important information.
  • Medical devices: The 4256BRP can be used in medical devices to store patient data, calibration data, and other important information.

Benefits:

  • Low power consumption: The 4256BRP's low power consumption makes it ideal for use in battery-powered devices and other applications where power conservation is important.
  • High performance: The 4256BRP's high performance makes it ideal for applications where fast read and write speeds are required.
  • Dual 256Kbit memory: The 4256BRP's dual 256Kbit memory makes it ideal for applications where two independent memory banks are required.
  • I2C serial interface: The 4256BRP's I2C serial interface makes it easy to communicate with microcontrollers.
  • Read/write protection: The 4256BRP's hardware read/write protection helps to prevent accidental overwriting of data.

Example applications:

  • The 4256BRP can be used in an embedded system to store configuration data for a wireless sensor node.
  • The 4256BRP can be used in an automotive electronics application to store configuration data for a car's airbag control unit.
  • The 4256BRP can be used in an industrial automation application to store configuration data for a programmable logic controller (PLC).
  • The 4256BRP can be used in a consumer electronics application to store user preferences for a digital camera.
  • The 4256BRP can be used in a medical device to store patient data for a blood glucose monitor.

Conclusion:

The 4256BRP is a versatile and powerful EEPROM that can be used in a wide range of applications. Its low power consumption, high performance, dual 256Kbit memory, I2C serial interface, and read/write protection make it an ideal choice for many applications.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Bosch Sensortec
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Vishay
Need more? Email Us
AMIS
Need more? Email Us
Toko America Inc.
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess