The ST3384FB from STMicroelectronics is a robust and versatile low power transceiver designed for RS-485 and RS-422 communication protocols. This integrated circuit is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial networks, building automation, and a wide range of other applications.
Key Features
- High-Speed Operation: The ST3384FB can handle data rates up to 12 Mbps, ensuring swift and efficient communication for high-speed requirements.
- Low Power Consumption: With its low-power design, this transceiver is optimized for energy-saving applications and can operate in a wide voltage range from 3.0V to 5.5V.
- Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring longevity and reliability.
- Robust ESD Protection: The device features ±15 kV ESD protection on the transceiver bus pins, safeguarding it against electrostatic discharges and enhancing system robustness.
- Driver Dominant Time-Out: This function disables the driver outputs after a prolonged period of bus inactivity, reducing power consumption and preventing bus locking.
Applications
The ST3384FB is suitable for a variety of applications, including:
- Industrial Control Systems
- Building Automation
- Networked Security Systems
- Remote Data Acquisition
- Point of Sale Systems
Package and Quality
The ST3384FB is available in a small footprint package, ensuring minimal board space usage. It is designed to meet the stringent requirements of industrial applications and is compliant with the major industry standards for quality and reliability.
Environmental Compliance
STMicroelectronics is committed to environmental sustainability. The ST3384FB transceiver is manufactured with eco-friendly materials and processes, compliant with RoHS and other environmental regulations.
With its combination of high-speed data transfer, low power consumption, and environmental compliance, the ST3384FB is a top choice for designers seeking a reliable transceiver for RS-485 and RS-422 communications.