Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194334-STD2NB60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD2NB60 CAD Model

Description

Product Overview: STD2NB60 from STMicroelectronics

The STD2NB60 is a robust N-channel MOSFET transistor designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is part of STMicroelectronics' STripFET™ series, which is known for its high efficiency and reduced power losses. The STD2NB60 is designed to address a wide array of applications, including switch-mode power supplies (SMPS), high-efficiency DC-DC converters, motor control circuits, and general-purpose switching applications.

Key Features

  • Low Threshold Drive: The device can be driven at a low gate threshold voltage, which makes it suitable for low-voltage applications and ensures low on-state resistance (R<sub>DS(on)) at low gate voltages.
  • High Switching Speed: With fast switching capabilities, the STD2NB60 improves the performance of power circuits by reducing switching losses, thus enhancing overall efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in applications where the device may be subjected to high-stress conditions.
  • Low Gate Charge: The MOSFET is designed with a low gate charge (Q<sub>g), which minimizes the power required to switch the device on and off, further contributing to the energy efficiency of the end application.

Applications

The versatility of the STD2NB60 allows it to be used in a variety of electronic circuits and systems. It is particularly well-suited for:

  • Power management in portable and battery-powered devices
  • DC-AC inverters for solar energy systems
  • LED lighting applications
  • Automotive applications
  • Industrial automation and control systems

Technical Specifications

The STD2NB60 boasts the following technical specifications:

  • Drain-source Voltage (V<sub>DSS): 600V
  • Continuous Drain Current (I<sub>D): 2A
  • Power Dissipation (P<sub>D): 25W
  • Operating Temperature Range: -55°C to 150°C

With its combination of high performance, efficiency, and reliability, the STD2NB60 is an excellent choice for designers and engineers looking to optimize their power electronic systems. STMicroelectronics' commitment to quality ensures that this MOSFET will deliver the performance expected for a wide range of demanding applications.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET
Lowest to $0.5277
ECAD model for IRLR7821CPBF
Infineon Technologies
Need more? Email Us
ECAD model for IRLR3715ZCTRPBF
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 55V 61A TO-220AB
Lowest to $0.5524
ECAD model for IRFZ48ZPBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFWZ44ATM
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW840ATM
STMicroelectronics
MOSFET N CH 100V 110A H2PAK / High avalanche ruggedness
Lowest to $2.5488
ECAD model for STH110N10F7-2
ON Semiconductor
MOSFET N-CH 100V 170MA SOT-23 / TMOS FET Transistor(N-Channel)
Lowest to $0.0452
ECAD model for BSS123LT1
Infineon Technologies
Power MOSFET(Vdss=250V, Id=2.2A) | MOSFET N-CH 250V 2.2A 8-SOIC
Lowest to $0.3669
ECAD model for IRF7453
Vishay
Need more? Email Us
ECAD model for IRLI3215PBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention