STMicroelectronics STD26NF10T4 N-Channel MOSFET
The STD26NF10T4 from STMicroelectronics is a high-performance N-Channel Power MOSFET designed for advanced power switching applications. This efficient semiconductor device is part of STMicroelectronics' STripFET™ II series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management tasks.
Featuring a drain-to-source voltage (VDS) of 100V, the STD26NF10T4 is capable of handling continuous drain currents up to 26A, ensuring robust performance for a wide range of applications. The device's threshold voltage (VGS(th)) is specified at a range of 2V to 4V, which allows for flexibility in gate drive design.
One of the key advantages of the STD26NF10T4 is its low on-state resistance (RDS(on)), which is typically just 0.045Ω. This low resistance minimizes power losses during operation, enhancing overall system efficiency. Additionally, the MOSFET's fast switching speed is facilitated by its low gate charge (Qg), which is beneficial in applications requiring high-frequency operation.
The STD26NF10T4 comes in a surface-mount DPAK package, which is not only space-efficient but also offers good thermal performance. This makes it suitable for use in compact designs where space is at a premium, such as in portable electronics, power supplies, and DC-DC converters.
With its built-in avalanche ruggedness, the STD26NF10T4 is also known for its reliability and durability, capable of withstanding harsh operating conditions. The device is fully characterized for avalanche voltage and current, providing designers with confidence in its ability to handle unexpected voltage transients.
In summary, the STD26NF10T4 N-Channel MOSFET from STMicroelectronics is an excellent choice for designers looking for a reliable, high-performance power switching solution. Its low on-resistance, fast switching capabilities, and robust avalanche performance make it suitable for a variety of applications, including power management, motor control, and power conversion systems.
For complete technical specifications and application guidelines, designers should consult the STD26NF10T4 datasheet, available on the STMicroelectronics website.