Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194325-STD20NE03LT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD20NE03LT4 CAD Model

Description

The STD20NE03LT4 is a high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver efficiency and reliability in a wide range of applications, including switching regulators, switching converters, motor drivers, relay drivers, and more.

Featuring advanced STripFET™ technology, the STD20NE03LT4 offers an excellent on-state resistance (R<sub>DS(on)) of just 30 mΩ at a gate voltage of 10V, which significantly reduces power losses and enhances overall system efficiency. With a maximum continuous drain current (I<sub>D) of 30A, this MOSFET can handle high current loads with ease, making it suitable for demanding power management tasks.

The device operates at a standard threshold voltage, ensuring easy drive and compatibility with a wide range of control circuits. The STD20NE03LT4 is encapsulated in a DPAK package, which not only provides a compact footprint but also offers excellent thermal performance, making it ideal for space-constrained applications that require efficient heat dissipation.

With a maximum drain-source voltage (V<sub>DSS) of 30V, this MOSFET can be used in systems with high voltage requirements. Additionally, it has a fast switching speed that contributes to reduced switching losses, further enhancing the performance of power conversion systems.

The STD20NE03LT4 is also characterized by its ruggedness and robustness, with features such as a 100% avalanche tested design and a high threshold voltage that provides protection against unexpected voltage spikes. These features make the STD20NE03LT4 a reliable choice for use in harsh environments and under challenging operating conditions.

In summary, the STD20NE03LT4 from STMicroelectronics is a versatile and efficient N-channel MOSFET that offers low on-resistance, high current capacity, and fast switching speeds, all packed in a thermally efficient DPAK package. It is an ideal choice for engineers looking to optimize their power management designs for performance and reliability.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
Torex Semiconductor Ltd
POWER MOSFET
Need more? Email Us
ECAD model for XP135A1145SR
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A13AOMRN

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention