EN
  • EN
  • DE

TDA7269A

Part No TDA7269A
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 14W MULTIWATT11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 14W x 2 @ 8 Ohm
Supply Voltage - Operating ±5 V to 20 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 11-Multiwatt
Dimension Multiwatt-11 (Vertical, Bent and Staggered Leads)
Win Source Part Number 037858-TDA7269A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7269A CAD Model

Description

The TDA7269A is a dual audio power amplifier manufactured by STMicroelectronics, designed to deliver high-quality sound and performance for a variety of audio applications. This integrated circuit is part of STMicroelectronics' extensive range of audio power amplifiers, known for their reliability and efficiency.

Key Features

  • Amplifier Type: Class AB stereo audio amplifier, providing a balanced combination of efficiency and linearity.
  • Output Power: Capable of delivering up to 10W+10W of continuous RMS output power per channel into an 8Ω load with 0.1% THD, at ±14V supply.
  • Supply Voltage Range: Operates over a wide supply voltage range from ±7V to ±18V, making it versatile for use in various audio systems.
  • Mute Function: Features a stand-by/mute function, allowing users to reduce power consumption and prevent noise when the amplifier is not in active use.
  • Protection Systems: Includes various protection systems such as short-circuit protection and thermal overload protection, ensuring the longevity and safety of the device.
  • Low Distortion: Provides low distortion and low noise levels for high-fidelity audio reproduction.
  • Minimal External Components: Requires very few external components for operation, simplifying circuit design and reducing overall system cost.

Applications

The TDA7269A is suitable for a wide range of audio applications including:

  • Hi-Fi audio systems
  • Television sets
  • Small-scale PA systems
  • Powered speakers

Package and Mounting

The TDA7269A comes in a 15-lead Multiwatt package, designed for easy mounting on a heatsink to ensure proper thermal management. Its compact size and power efficiency make it an ideal choice for space-constrained applications requiring high-quality audio amplification.

With its robust design and integrated features, the TDA7269A from STMicroelectronics is an excellent choice for designers and engineers looking to incorporate a reliable and high-performing audio amplifier into their systems.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8443 $55.3290
70+ $1.5133 $105.9310
105+ $1.4660 $153.9300
145+ $1.4187 $205.7115
185+ $1.3714 $253.7090
245+ $1.2296 $301.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess