Product Overview: STD20N06T4 - STMicroelectronics
The STD20N06T4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its advanced and reliable technology. This device is part of ST's STripFET™ IV series, which is renowned for its low on-state resistance and low gate charge, making it highly efficient for a wide range of applications.
Key Features
- Low Threshold Drive: The STD20N06T4 can be driven at low gate voltages, making it compatible with low-voltage logic level driving sources.
- High Current Capability: With a continuous drain current (ID) of 20A, this MOSFET can handle high current loads, suitable for demanding power applications.
- Low On-Resistance (RDS(on)): The on-state resistance is as low as 60 mΩ (max), contributing to reduced power losses and improved efficiency.
- 100% Avalanche Tested: Ensures robust performance and reliability under extreme conditions, making it suitable for applications that may experience unexpected voltage transients.
Applications
The STD20N06T4 is versatile and can be used in a variety of applications, including:
- Switching regulators
- DC/DC converters
- Motor control circuits
- Power management solutions
- Automotive applications
- High-efficiency power supplies
Package and Environmental Compliance
The device comes in a surface-mount DPAK package, which is designed for compact and space-efficient PCB layouts. The STD20N06T4 is compliant with RoHS and Halogen-free standards, reflecting STMicroelectronics' commitment to environmental sustainability.
Quality and Reliability
STMicroelectronics ensures that the STD20N06T4 meets the highest quality and reliability standards. Each device undergoes rigorous testing and quality control processes to provide consistent performance and longevity in the field.
For detailed specifications and application notes, designers and engineers are encouraged to consult the STD20N06T4 datasheet available on the STMicroelectronics website or contact their local ST sales office.