Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345049-STD1NA60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD1NA60 CAD Model

Description

The STD1NA60 is a robust N-channel, enhancement-mode MOSFET from STMicroelectronics, designed to deliver high performance in a wide range of applications. This efficient power MOSFET is a part of STMicroelectronics' STripFET™ series, which is renowned for its low on-state resistance and low gate charge, making it an ideal choice for high-efficiency power management solutions.

Key Features

  • Low Threshold Drive: The STD1NA60 can be driven at a low gate threshold voltage, making it compatible with a variety of control circuits and allowing for reduced power consumption.
  • High Current Capability: With a continuous drain current rating of up to 1A, this MOSFET can handle significant current, making it suitable for high-power applications.
  • High Voltage Tolerance: The device is rated for a drain-source voltage of up to 600V, providing a wide safety margin for applications that may experience high voltage transients.
  • Low On-Resistance: The low on-state resistance (R<sub>DS(on)) minimizes conduction losses, thereby improving overall efficiency and thermal performance.
  • Fast Switching Speed: The STD1NA60 features fast switching characteristics, which reduce switching losses and make it suitable for high-frequency applications.
  • Improved Ruggedness: It offers enhanced ruggedness against harsh conditions, which is critical for reliability in industrial and automotive applications.

Applications

The STD1NA60 is versatile and can be used in various applications such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Power management functions
  • LED lighting
  • High-efficiency power inverters

Package and Availability

The STD1NA60 is offered in a TO-220 package, which is widely used and known for its ease of installation and robustness. This package ensures good heat dissipation and mechanical strength, making it suitable for both commercial and industrial environments. The device is available through STMicroelectronics' distribution channels, ensuring ready availability for designers and manufacturers.

With its combination of efficiency, reliability, and performance, the STD1NA60 is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ECAD model for SPM3226-TF
SYNC POWER Crop
Dual N-Channel Enhancement Mode MOSFET
Need more? Email Us
ECAD model for SPN7002TS36RGB
Sunplus
Need more? Email Us
ECAD model for SPLC8512A-HF011
Samsung
Need more? Email Us
ECAD model for SPSWH2S24S1G30YIDH
Infineon Technologies
Need more? Email Us
ECAD model for SPNC020E20
Samsung
Need more? Email Us
ECAD model for SPLS21D1400CLXXA
SYNC POWER Crop
Need more? Email Us
ECAD model for SPN1014S52RGB
ON Semiconductor
Need more? Email Us
ECAD model for SPM2001A-4-ND
Sunplus
Lowest to $10.7614
ECAD model for SPMP8120B-QL171

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention