EN
  • EN
  • DE

STD19N3LLH6AG

Part No STD19N3LLH6AG
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET N-CH 30V 10A DPAK / High avalanche ruggedness
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 33mOhm at 5A, 10V
Vgs(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 3.7nC at 4.5V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 321pF at 25V
Power Dissipation (Maximum) 30W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Part Number Series STD19
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806114-STD19N3LLH6AG
Ultra Librarian 3D Model Ultra Librarian STD19N3LLH6AG CAD Model

Description

The STD19N3LLH6AG is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, one of the global leaders in semiconductor technology. This device is part of the STripFET™ VI DeepGATE™ technology line, which is renowned for its high switching performance and improved power efficiency. The STD19N3LLH6AG is designed to meet the rigorous demands of modern electronic circuits, providing a combination of low on-resistance and low gate charge.

Key Features

  • Low Threshold Drive: The device features a low gate threshold voltage, making it suitable for low voltage applications and ensuring easy driveability.
  • High Switching Efficiency: With its advanced DeepGATE™ technology, the STD19N3LLH6AG offers fast switching speeds, which enhances the overall efficiency of power conversion systems.
  • Low On-Resistance (RDS(on)): The MOSFET boasts an exceptionally low on-state resistance, which minimizes conduction losses and improves thermal performance.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh operating conditions.
  • Application Versatility: This component is suitable for a wide range of applications, including power management in portable devices, DC-DC converters, motor control circuits, and other high-efficiency power solutions.

Product Specifications

Parameter Value
Drain-source Voltage (VDS) 30V
Continuous Drain Current (ID) 30A
Power Dissipation (PD) 80W
Operating Temperature Range -55°C to 175°C

The STD19N3LLH6AG is encapsulated in a surface-mount DPAK package, which is ideal for compact designs. Its robust package design and high thermal performance make it a reliable choice for high-density power applications. With its advanced features and proven technology, the STD19N3LLH6AG from STMicroelectronics is a preferred choice for engineers looking to optimize the performance and efficiency of their power management systems.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5162 $59.3630
275+ $0.4236 $116.4900
425+ $0.4104 $174.4200
585+ $0.3971 $232.3035
755+ $0.3839 $289.8445
1,010+ $0.3442 $347.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess