EN
  • EN
  • DE

STD16NE06

Part No STD16NE06
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 60V - 0.07ohm - 16A DPAK/IPAK STripFET POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194303-STD16NE06
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD16NE06 CAD Model

Description

Product Overview: STD16NE06 - N-channel 60V - 0.045Ω - 16A - DPAK STripFET™ II Power MOSFET

The STD16NE06 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, belonging to their STripFET™ II series. This semiconductor device is designed to deliver efficient power conversion with a low on-resistance and high current handling capabilities. Its DPAK (TO-252) package is ideal for compact designs, providing a balance between space-saving and thermal performance.

Key Features

  • Drain-source Voltage (VDS): The STD16NE06 can withstand drain-source voltages up to 60V, making it suitable for a wide range of applications that require high voltage operations.
  • On-resistance (RDS(on)): With an ultra-low on-resistance of only 0.045Ω, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • Current Rating: The device can handle continuous drain currents up to 16A, providing robust performance for high-power applications.
  • Thermal Resistance: The DPAK package offers excellent thermal resistance, ensuring the device operates reliably even under high temperature conditions.
  • Fast Switching Speed: The MOSFET is designed for fast switching, which is crucial for reducing switching losses in power supply and conversion systems.

Applications

The STD16NE06 is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor control
  • Power management solutions
  • Automotive and industrial applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The STD16NE06 MOSFET is built to meet high standards, ensuring stable performance and longevity in your electronic designs. It is a testament to ST's dedication to providing components that engineers can rely on for their critical applications.

Conclusion

Whether you are designing power supplies, motor controllers, or any other high-performance power conversion systems, the STD16NE06 N-channel Power MOSFET from STMicroelectronics is an excellent choice. With its low on-resistance, high voltage and current capabilities, and fast switching speeds, it delivers the efficiency and reliability that modern electronic applications demand.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess