EN
  • EN
  • DE

STPS1045B

Part No STPS1045B
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 10A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 630mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 037953-STPS1045B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian STPS1045B CAD Model

Description

STPS1045B Power Schottky Rectifier

The STPS1045B is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This device is optimized for use in high-frequency circuitries where low switching losses and high efficiency are paramount. With its Schottky barrier technology, the STPS1045B offers superior performance in a variety of applications, including switch-mode power supplies, converters, free-wheeling diodes, reverse battery protection, and more.

The STPS1045B is capable of handling continuous forward currents up to 10A, making it suitable for high current applications. It boasts a low forward voltage drop (typically 0.82V at 10A), which contributes to its high efficiency and helps reduce thermal stress within the system. The low voltage drop combined with the device's ability to operate at high frequencies reduces power losses and improves the overall performance of the power supply circuit.

This power rectifier is housed in a TO-220AB package, which is known for its excellent thermal performance and mechanical robustness. The package is designed to handle high levels of thermal and mechanical stress, ensuring reliable operation even under harsh conditions. Additionally, the device features a junction temperature range from -40°C to +150°C, providing stable performance over a wide temperature range.

The STPS1045B also features a high junction-to-case thermal resistance, which allows for efficient heat dissipation. This characteristic is particularly important in applications where the device is expected to handle high power levels. Its high avalanche energy capability ensures that the device is protected against sudden voltage spikes, which can be common in power electronics circuits.

In summary, the STPS1045B from STMicroelectronics is a high-performance power Schottky rectifier that offers low forward voltage drop, high current handling capability, and excellent thermal and mechanical reliability. Its ability to operate at high frequencies with low switching losses makes it an ideal choice for designers looking to optimize the efficiency and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6616 $52.9280
185+ $0.5428 $100.4180
290+ $0.5259 $152.5110
395+ $0.5089 $201.0155
510+ $0.4920 $250.9200
685+ $0.4411 $302.1535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess