EN
  • EN
  • DE

STD12NE06L

Part No STD12NE06L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N - CHANNEL 60V - 0.09ohm- 12A TO-251/TO-252 STripFET POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260765-STD12NE06L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD12NE06L CAD Model

Description

STMicroelectronics STD12NE06L - N-Channel Power MOSFET

The STD12NE06L is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is part of ST's STripFET™ II family, which is renowned for its low on-resistance and low gate charge, making it an efficient choice for a wide range of applications. The STD12NE06L is designed to handle high currents and voltages efficiently, with a maximum drain-source voltage (V<sub>DS) of 60V and a continuous drain current (I<sub>D) of 12A, which makes it suitable for high-power switching and load management tasks.

One of the key features of the STD12NE06L is its low threshold voltage (V<sub>GS(th)), which allows for the device to be driven at lower gate voltages, reducing the power needed to switch the device on and off. This characteristic is especially beneficial in low-power applications where power conservation is critical. Additionally, the low on-resistance (R<sub>DS(on)) minimizes conduction losses, further enhancing the efficiency of the device when in the 'on' state.

The STD12NE06L is encapsulated in a TO-252 (DPAK) package, which is designed for surface-mount technology (SMT), allowing for compact and space-saving PCB designs. The robust package ensures good thermal performance and reliability, which is essential for managing heat dissipation in high-power and high-frequency applications.

Applications for the STD12NE06L are diverse and include DC-DC converters, motor control circuits, power management systems, and other power-related functions in consumer electronics, automotive, telecommunications, and industrial equipment. Its reliability and efficiency make it an excellent choice for designers who require a MOSFET that can deliver high performance while maintaining low power consumption and heat generation.

Overall, the STD12NE06L from STMicroelectronics is a testament to the company's commitment to providing power components that meet the demands of modern electronic circuits, offering both performance and energy efficiency in a compact, surface-mountable form factor.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess