EN
  • EN
  • DE

STD10PF06L

Part No STD10PF06L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16
Reference case TO-252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 756922-STD10PF06L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD10PF06L CAD Model

Description

Introducing the STD10PF06L Power MOSFET by STMicroelectronics

The STD10PF06L is a state-of-the-art Power MOSFET device from the renowned semiconductor manufacturer, STMicroelectronics. This component is designed to cater to a wide array of applications requiring efficient power management and conversion. The STD10PF06L is a testament to STMicroelectronics' commitment to providing high-performance and reliable semiconductor products.

Key Features

  • Low Threshold Drive: The device operates at a low gate threshold voltage, making it suitable for low voltage applications and ensuring it can be driven by logic-level voltages.
  • High Efficiency: With its low on-resistance (R<sub>DS(on)), the STD10PF06L ensures minimal conduction losses, thereby enhancing overall energy efficiency.
  • Advanced Technology: Manufactured with STMicroelectronics' proprietary STripFET™ technology, this MOSFET offers an optimal trade-off between on-state resistance and switching performance.
  • Robust Design: The device features a ruggedized die design, which provides improved avalanche energy capability and thermal resistance, making it reliable in harsh environments.

Applications

The versatility of the STD10PF06L allows it to be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Switching applications

Package and Environmental Compliance

The STD10PF06L comes in a TO-252 (DPAK) surface-mount package, which is not only space-efficient but also conducive for automated assembly processes. STMicroelectronics ensures that this product complies with the RoHS directive, highlighting the company's dedication to environmental sustainability.

Conclusion

In summary, the STD10PF06L Power MOSFET is a high-performance solution for designers looking to improve power efficiency and reliability in their electronic designs. With its low on-resistance, high-speed switching, and robust design, this device from STMicroelectronics stands out as an excellent choice for a wide range of power applications.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3832 $61.3648
33+ $3.5967 $118.6911
50+ $3.4835 $174.1750
69+ $3.3714 $232.6266
89+ $3.2594 $290.0866
119+ $2.9222 $347.7418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess