EN
  • EN
  • DE

STEVAL-ILL014V1

Part No STEVAL-ILL014V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Current - Output / Channel 1.5A
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 4.5V ~ 40V
Supplied Contents Board(s)
Utilized IC / Part STCS1
Other Names -497-8264,497-8264,STEVALILL014V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283840-STEVAL-ILL014V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL014V1 CAD Model

Description

The STEVAL-ILL014V1 from STMicroelectronics is a highly efficient LED driver evaluation board designed to demonstrate the capabilities of the L6902D LED driver IC. This compact and versatile board is an excellent solution for driving high-brightness LEDs in a variety of applications, including architectural lighting, street lighting, signage, and backlighting for LCD displays.

Key Features

  • Integrated L6902D LED Driver: The onboard L6902D is a flexible DC-DC converter specifically designed for driving LEDs with a constant current, ensuring consistent brightness and color over various supply conditions.
  • High Efficiency: With its ability to deliver up to 95% efficiency, the STEVAL-ILL014V1 is optimized for low power consumption, making it ideal for energy-sensitive applications.
  • Wide Input Voltage Range: The board operates over a broad input voltage range from 8V to 48V, accommodating a variety of power supplies and allowing for flexibility in system design.
  • Adjustable Output Current: Users can set the output current up to 1A through a resistor, enabling them to customize the brightness level according to the requirements of the specific LED or LED array being driven.
  • Thermal Protection: The L6902D includes thermal shutdown protection that safeguards the IC and the LEDs from overheating, thereby extending the longevity of the application.
  • Dimming Capability: The evaluation board supports both analog and PWM dimming, offering designers the ability to implement smooth and flicker-free brightness control.

Applications

The STEVAL-ILL014V1 is suitable for a wide array of LED lighting applications that require high efficiency, reliability, and ease of use. Its versatility makes it an excellent choice for developers and engineers looking to create innovative lighting solutions or to evaluate the performance of the L6902D LED driver in their existing designs.

Design Support

STMicroelectronics provides comprehensive design support for the STEVAL-ILL014V1, including detailed documentation, reference design files, and technical assistance, ensuring a smooth development process from concept to final product.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess