EN
  • EN
  • DE

LT3476IUHF#PBF

Part No LT3476IUHF#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRVR RGLTR DIM 1.5A 38QFN / LED Driver 8 Segment 5500uA Supply Current Automotive 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 2.8V
Voltage Supply MAX 16V
Voltage - Output 2.2 V ~ 36 V
Output Current per Channel 1.5A (Switch)
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 781039-LT3476IUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3476
Introduction Date June 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3476IUHF#PBF CAD Model

Description

Product Overview: LT3476IUHF#PBF

The LT3476IUHF#PBF is a versatile quad-output DC/DC converter specifically designed by Linear Technology for driving high-power LEDs. This robust component is engineered to provide precise current control, which is essential for maintaining consistent brightness and color in LED applications. With its advanced features and compact UH package, the LT3476IUHF#PBF is an ideal choice for a wide range of lighting solutions, including automotive, industrial, and general-purpose LED illumination systems.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 36V, making it suitable for a variety of power supplies and battery-operated systems.
  • Quad Output Channels: The LT3476IUHF#PBF provides four independent LED driver channels, each capable of delivering up to 1.5A of continuous current, which can be adjusted via external resistors.
  • High Efficiency: With integrated 1.5A switches, the converter achieves efficiencies up to 96%, minimizing power loss and heat generation.
  • PWM Dimming Capability: It offers a wide dimming ratio, allowing for precise control of LED brightness through pulse-width modulation (PWM).
  • Robust Protection Features: The device includes features such as open LED protection, short-circuit protection, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

  • Automotive lighting systems
  • Backlighting for LCD displays
  • General-purpose LED illumination
  • Industrial and architectural lighting

The LT3476IUHF#PBF is not only a powerful solution for driving multiple high-power LEDs but also offers flexibility in design with its adjustable current sources and independent channel control. Its compact size and integration of multiple channels into a single package help to reduce the overall footprint of the lighting system, making it an efficient choice for space-constrained applications. With Linear Technology's reputation for high-quality power management solutions, the LT3476IUHF#PBF stands out as a reliable and efficient choice for advanced LED driving requirements.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6380 $51.2760
5+ $21.0363 $105.1815
8+ $20.3790 $163.0320
11+ $19.7216 $216.9376
14+ $19.0642 $266.8988
18+ $17.0920 $307.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess