EN
  • EN
  • DE

STCH03L

Part No STCH03L
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 196kHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17 V
Supply Voltage - Operating 11.5V ~ 23V
Duty Cycle 50%
Frequency - Switching 196kHz
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -25°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting SMD (SMT)
Base Product Number STCH03
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254076-STCH03L
Ultra Librarian 3D Model Ultra Librarian STCH03L CAD Model

Description

The STCH03L is a highly integrated quasi-resonant SMPS (Switched-Mode Power Supply) controller designed by STMicroelectronics, a leader in semiconductor solutions. This advanced controller is tailored for cost-effective, energy-efficient power supplies, making it an ideal choice for a wide range of applications, including adapters, open-frame SMPS, and smart home devices.

Key Features

  • Quasi-Resonant Operation: The STCH03L operates in a quasi-resonant mode, which minimizes switching losses by allowing the switch to operate near the zero-voltage switching point, thus enhancing overall efficiency and reducing electromagnetic interference (EMI).
  • Adjustable Operating Frequency: The device supports an adjustable frequency range, which can be fine-tuned for optimal performance across various load conditions.
  • Built-in Protection Features: The STCH03L comes with a plethora of protection features, such as over-voltage, over-current, and over-temperature protections, ensuring the safety and reliability of the power supply under adverse conditions.
  • Low Standby Power: With its ability to maintain high efficiency even at low power levels, the STCH03L excels in applications where minimizing standby power consumption is crucial.

Applications

The flexibility and robust protection features of the STCH03L make it suitable for a diverse range of applications, including:

  • AC-DC adapters for mobile devices
  • Power supplies for LED lighting
  • Smart home and IoT devices
  • Open-frame SMPS units for various electronics

Technical Specifications

At the heart of the STCH03L is a set of technical specifications designed to meet the demands of modern power supply design:

  • Voltage Range: Operates across a wide input voltage range, accommodating various power sources.
  • Drive Capability: Capable of driving high-power MOSFETs, enabling the design of high-output power supplies.
  • Compact Design: The STCH03L's small footprint allows for its integration into space-constrained applications without sacrificing performance.

With its combination of efficiency, flexibility, and protection, the STCH03L from STMicroelectronics stands out as a premier solution for designers looking to create advanced, reliable, and energy-conscious power supplies.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7473 $61.1555
85+ $1.4337 $121.8645
125+ $1.3889 $173.6125
175+ $1.3441 $235.2175
225+ $1.2994 $292.3650
300+ $1.1649 $349.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess