EN
  • EN
  • DE

VN1160T-E

Part No VN1160T-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFF-LINE CONVERTER 60V TO-220 / POWER SWITCH ICS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Supply Voltage 9 V ~ 16 V
Package TO-220-3
Manufacturer Package TO-220
Mounting Style Through Hole
Win Source Part Number 799121-VN1160T-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian VN1160T-E CAD Model

Description

Introducing the VN1160T-E High-Side Driver from STMicroelectronics

The VN1160T-E is a robust, high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance in driving resistive, inductive, and capacitive loads. This versatile device is a perfect choice for automotive applications and industrial automation systems, where reliability and efficiency are paramount.

Constructed with advanced STMicroelectronics technology, the VN1160T-E is encapsulated in a compact, surface-mount package known as the DPAK (TO-252). This package is not only space-efficient but also allows for excellent power dissipation, ensuring the device operates reliably even under high-current conditions.

Key Features of the VN1160T-E

  • High-Side Switch: The VN1160T-E operates as a high-side switch, which means it connects the load to the positive supply voltage. This configuration is particularly useful for battery-powered applications, as it simplifies the power supply design.
  • Integrated Protections: The device includes over-temperature protection, under-voltage shutdown, and current limitation to safeguard the device and the load from various fault conditions. This suite of protections ensures long-term reliability and safety in operation.
  • Diagnostic Feedback: A diagnostic feedback feature is available, which provides a status signal to the microcontroller. This signal can be used to monitor the health of the system and to implement fault-handling routines.
  • High Current Capability: The VN1160T-E is capable of handling high currents, making it suitable for a wide range of applications, from controlling small motors to powering large bulbs or actuators.

Applications

The VN1160T-E's robustness and integrated features make it an ideal choice for several applications, including:

  • Automotive systems such as lights, fans, and pumps
  • Industrial control systems
  • Smart home automation

Overall, the VN1160T-E from STMicroelectronics represents a reliable and efficient solution for high-side switching applications. With its advanced protections and diagnostic capabilities, it stands out as a smart choice for designers looking to enhance the performance and safety of their systems.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess