EN
  • EN
  • DE

STCC2540IQTR

Part No STCC2540IQTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB CHARGING CTLR SW 16VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.8A
Rds On (Typ) 65 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-VFQFPN (3x3)
Win Source Part Number 1102825-STCC2540IQTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STCC2540IQTR CAD Model

Description

Introduction to STCC2540IQTR from STMicroelectronics

The STCC2540IQTR is a cutting-edge integrated circuit (IC) from the renowned manufacturer STMicroelectronics. This product is designed to cater to the demanding needs of modern wireless communication systems. The device is a testament to STMicroelectronics' commitment to providing high-performance solutions for the electronics industry.

Key Features

The STCC2540IQTR boasts an impressive array of features that make it a versatile component for various applications. It is a Bluetooth Low Energy (BLE) system-on-chip that combines a 2.4 GHz RF transceiver with an ARM Cortex-M0 processing core. The integration of these components allows for efficient processing and communication capabilities within a single package.

  • Low Power Consumption: Designed for energy-sensitive applications, the STCC2540IQTR offers ultra-low power operation, extending the battery life of the devices it powers.
  • Advanced RF Transceiver: The built-in RF transceiver ensures robust and reliable wireless communication, which is essential for BLE devices.
  • ARM Cortex-M0 Core: The inclusion of an ARM Cortex-M0 core provides the computational power needed to handle complex algorithms and protocols.
  • Programmable I/O: Multiple programmable I/O options enable flexible interfacing with other components and peripherals.
  • Compact Form Factor: The IC comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the STCC2540IQTR makes it suitable for a wide range of applications, particularly where efficient wireless communication and low power consumption are critical. These applications include, but are not limited to, wearable technology, smart home devices, wireless sensors, and Internet of Things (IoT) gadgets.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the STCC2540IQTR is no exception. The product is manufactured to meet high standards, ensuring reliability and performance consistency. The IC is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental responsibility.

In summary, the STCC2540IQTR from STMicroelectronics is a powerful and efficient solution for developers looking to integrate BLE functionality into their products. With its combination of low power consumption, advanced RF capabilities, and a powerful processing core, it stands out as a preferred choice for next-generation wireless applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2947 $51.7880
95+ $1.0623 $100.9185
150+ $1.0291 $154.3650
205+ $0.9959 $204.1595
260+ $0.9627 $250.3020
350+ $0.8631 $302.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,175 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess