EN
  • EN
  • DE

STM32F103C8T7

Part No STM32F103C8T7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32F1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-11517, STM32F103C8T7-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844825-STM32F103C8T7
Ultra Librarian 3D Model Ultra Librarian STM32F103C8T7 CAD Model

Description

The STM32F103C8T7 is a performance line microcontroller from STMicroelectronics that is part of the STM32F1 series. This robust and versatile microcontroller is built around the ARM Cortex-M3 core, which operates at a frequency of up to 72 MHz. With its high computing power and the architecture designed for real-time applications, it is a popular choice for embedded systems, including industrial control, medical devices, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a 72 MHz frequency.
  • Memory: Comes with 64 KB of Flash memory and 20 KB of SRAM, providing ample space for complex applications.
  • I/O Ports: Features up to 37 I/O ports, all of which are 5V-tolerant, ensuring compatibility with a wide range of sensors and peripherals.
  • Connectivity: Offers multiple communication interfaces, including 2 I2C, 3 USARTs, 2 SPIs, and CAN interfaces, facilitating easy integration into various systems.
  • ADC: Includes a 12-bit, 1 µs Analog-to-Digital Converter (ADC) with up to 16 channels, enabling precise sensor signal acquisition.
  • Timers: Equipped with three general-purpose 16-bit timers plus one PWM timer, providing the necessary tools for tasks requiring precise timing and PWM control.
  • Debugging: Supports in-circuit debugging and programming via SWD (Serial Wire Debug) and JTAG interfaces, simplifying development and troubleshooting.
  • Power Efficiency: Offers several power-saving modes, including Sleep, Stop, and Standby, to ensure efficient power management for battery-powered or energy-sensitive applications.

Applications

The STM32F103C8T7 is designed for a broad range of applications, making it an ideal choice for projects that require high performance, reliability, and a rich set of peripherals. Its typical applications include:

  • Industrial automation and control systems
  • Medical devices and healthcare products
  • Consumer electronics and home appliances
  • Automotive electronics and telematics
  • Complex embedded systems requiring real-time control

With its advanced features, the STM32F103C8T7 provides a cost-effective and flexible solution for developers looking to create sophisticated and power-efficient devices in a compact form factor.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3904 $52.6848
28+ $3.6024 $100.8672
43+ $3.4898 $150.0614
60+ $3.3772 $202.6320
77+ $3.2646 $251.3742
103+ $2.9269 $301.4707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess