The STC89LE58RD401 is a high-performance microcontroller unit (MCU) from STMicroelectronics, a global leader in semiconductor solutions. This MCU is based on a high-speed 1T 8051 core, offering a robust platform for embedded systems that require efficient operations, low power consumption, and a wide range of I/O capabilities.
Key Features
- Core: Enhanced 8051 CPU with a 1T architecture, providing faster instruction execution compared to standard 12T 8051 MCUs.
- Memory: Comes with 58KB of In-System Programmable (ISP) flash memory, allowing for easy firmware updates and data storage, as well as 1KB of RAM for efficient data processing.
- Operating Frequency: Supports a wide range of clock frequencies, with a maximum operating frequency of 40MHz, which can be derived from an external crystal or an internal RC oscillator.
- I/O Ports: Features multiple 4-bit and 8-bit I/O ports, providing ample interfacing capabilities with peripheral devices.
- Timers/Counters: Equipped with three 16-bit timer/counters, enhancing the MCU's capability to manage time-dependent operations.
- Serial Communication: Includes a full-duplex UART for serial communication, which can be used to interface with other MCUs, computers, or serial devices.
- Power Management: Offers a range of power-saving modes, including idle and power-down modes, to optimize power consumption for battery-powered applications.
- Interrupt System: Features a robust interrupt system with multiple sources and priority levels, ensuring responsive and reliable performance in event-driven applications.
Applications
The STC89LE58RD401 is versatile and can be used across a wide array of applications, such as:
- Industrial control systems
- Home automation
- Consumer electronics
- Automotive systems
- Internet of Things (IoT) devices
Conclusion
With its advanced features and flexible I/O options, the STC89LE58RD401 from STMicroelectronics is an ideal choice for designers looking for a reliable and powerful MCU that can meet the demands of complex and varied applications.