EN
  • EN
  • DE

STC89LE54RD40IPLCC44

Part No STC89LE54RD40IPLCC44
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014709-STC89LE54RD40IPLCC44
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC89LE54RD40IPLCC44 CAD Model

Description

STC89LE54RD40IPLCC44 Microcontroller Overview

The STC89LE54RD40IPLCC44 is a high-performance microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the STC89 series and is designed to offer a robust set of features for a wide range of applications. The device is particularly suitable for industrial control systems, home appliances, automotive electronics, and other embedded systems that require reliable and efficient processing capabilities.

Key Features

  • Core: The STC89LE54RD40IPLCC44 is based on an 8051 core, providing compatibility with the MCS-51 instruction set, which is widely recognized for its ease of use and efficiency in control-oriented applications.
  • Operating Frequency: This microcontroller operates at a frequency of up to 40 MHz, delivering the performance needed for time-sensitive tasks and complex computations.
  • Memory: It comes equipped with a generous amount of Flash memory, allowing for the storage of large application programs without the need for external memory components.
  • I/O Ports: A variety of input/output ports are available, enabling the microcontroller to interface with sensors, actuators, and other peripherals.
  • Power Efficiency: The STC89LE54RD40IPLCC44 is designed with power efficiency in mind, making it an ideal choice for battery-operated devices or applications where power consumption is a critical factor.
  • Packaging: The microcontroller is offered in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for robust physical connections.

Applications

The versatility of the STC89LE54RD40IPLCC44 makes it suitable for a broad spectrum of applications. Its robust set of features and high-speed processing capabilities are particularly beneficial in areas such as:

  • Industrial automation and control systems
  • Automotive electronics
  • Smart home devices and home automation
  • Consumer electronics
  • Telecommunications systems

With its combination of performance, memory capacity, and power efficiency, the STC89LE54RD40IPLCC44 from STMicroelectronics is a reliable choice for developers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess