EN
  • EN
  • DE

STC89C51RC40I

Part No STC89C51RC40I
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096809-STC89C51RC40I
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC89C51RC40I CAD Model

Description

The STC89C51RC40I is a high-performance microcontroller designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is based on a powerful 8-bit architecture and is an enhanced version of the standard 8051 microcontroller. It operates at a maximum frequency of 40MHz, which is a significant improvement over the traditional 8051's operating frequency, providing faster processing capabilities and more efficient power consumption.

Key Features

  • CPU Core: Enhanced 80C51 architecture with 4T or 6T per machine cycle for improved performance.
  • Operating Frequency: Up to 40MHz crystal oscillator, providing the ability to execute instructions faster and improve overall system throughput.
  • Memory: Comes with 32KB of flash program memory and 1,280 bytes of RAM, allowing for efficient storage of code and data.
  • Peripheral Features: Includes a variety of built-in peripherals such as four 8-bit I/O ports, three 16-bit timers/counters, a full-duplex serial port, and a watchdog timer.
  • Interrupts: Supports a total of 9 interrupt sources with four priority levels, which enhances the microcontroller's ability to respond to real-time events.
  • Power Management: Features a wide operating voltage range from 5.5V down to 2.7V, along with power-saving modes like idle mode and power-down mode to optimize power consumption.

Applications

The STC89C51RC40I microcontroller is suitable for a wide range of applications due to its robust feature set and adaptability. It's commonly used in industrial control systems, home appliances, automotive electronics, and various embedded systems where reliable microcontroller performance is critical. Its enhanced processing speed and memory capabilities make it a preferred choice for applications requiring complex algorithms and real-time processing.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STC89C51RC40I is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and longevity in demanding environments. Users can trust this microcontroller to deliver consistent performance and stability in their electronic projects.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess