The STC89C51RC40C is a high-performance microcontroller product from STMicroelectronics, a leader in the semiconductor industry. This microcontroller is based on the 80C51 microcontroller architecture and is designed to offer a robust and versatile solution for embedded systems.
Key Features
- CPU Core: The STC89C51RC40C features an enhanced 80C51 core that operates at up to 40 MHz frequency, providing a powerful processing capability for a wide range of applications.
- Memory: It comes with 32 KB of Flash program memory and 1,280 bytes of RAM, which allows for efficient code and data storage.
- I/O Ports: This microcontroller includes four 8-bit I/O ports plus one 4-bit port, expanding the possibilities for connecting peripherals and interfacing with other components.
- Timers/Counters: There are three 16-bit timer/counters included, which can be used for event counting, pulse generation, and timing operations.
- Serial Communication: The device supports full-duplex serial communication with a framing error detection and automatic address recognition, enabling it to handle complex communication protocols.
- Power Management: It is equipped with power-saving modes such as idle mode and power-down mode, which help to reduce power consumption and extend the life of battery-powered devices.
- In-System Programming (ISP) and In-Application Programming (IAP): The microcontroller supports ISP and IAP, allowing for easy firmware updates and application modifications without the need for additional programming hardware.
Applications
The STC89C51RC40C is suitable for a diverse range of applications, including industrial control systems, home appliances, automotive electronics, and consumer electronics. Its high-speed processing capabilities and rich set of peripherals make it an ideal choice for applications requiring complex algorithms, real-time control, and user interfaces.
Quality and Reliability
STMicroelectronics ensures that the STC89C51RC40C meets the highest quality and reliability standards. The microcontroller is designed to operate under a wide temperature range and withstand challenging environmental conditions, making it a reliable choice for mission-critical applications.