The STC706RESA is a highly precise voltage supervisor IC designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to monitor the power supply voltages in digital systems and ensure that the system operates reliably within specified voltage thresholds.
Featuring a 3.08V threshold voltage, the STC706RESA is particularly suited for applications that require a stable and secure voltage monitoring solution. It is commonly used in microprocessor and microcontroller-based systems, where it provides an active-low reset signal when the VCC supply voltage falls below the minimum VIT threshold. This helps in preventing system errors and data corruption that could occur due to an unexpected dip in power supply.
Key Features:
- Precision Monitoring: With a tight threshold voltage tolerance, the STC706RESA ensures accurate monitoring of the power supply, enabling systems to maintain optimal performance.
- Low Power Consumption: This IC is designed for energy efficiency, making it ideal for battery-operated devices where power conservation is critical.
- Manual Reset Input: It includes a manual reset input that allows the user to initiate a system reset, offering additional control over the system’s operation.
- Reset Time Delay: The device features a built-in delay on the reset output, which can be crucial for allowing the power supply and system to stabilize before normal operation resumes.
- Wide Operating Temperature Range: The STC706RESA operates effectively across a broad temperature range, making it suitable for use in various environmental conditions.
- Compact Package: Available in a small SOT-23 package, the IC requires minimal board space, facilitating its integration into space-constrained applications.
The STC706RESA is an essential component for system designers looking to enhance the reliability and stability of their electronic systems. It is a testament to STMicroelectronics' commitment to providing advanced and dependable semiconductor products.