STC62WV25670ISOP: A High-Performance EEPROM from STMicroelectronics
The STC62WV25670ISOP is a cutting-edge, non-volatile memory product from the renowned semiconductor manufacturer STMicroelectronics. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers a robust storage solution for a wide array of applications, ranging from industrial automation to consumer electronics.
With a storage capacity of 256 Kbit, the STC62WV25670ISOP provides ample space for firmware storage, configuration parameters, or any data that must be preserved across power cycles. Its parallel interface ensures swift data transfer rates, making it an ideal choice for applications where speed is crucial.
One of the key features of this EEPROM is its wide operating voltage range, which allows it to function reliably in a variety of power environments. The device is also characterized by its low power consumption, making it suitable for battery-operated devices where energy efficiency is paramount.
The STC62WV25670ISOP is designed for longevity and data retention, boasting a typical data retention period of 40 years and an endurance of 1 million write cycles. This durability ensures that it can be used in systems that require a high degree of reliability over extended periods.
This EEPROM comes in a standard SOP (Small Outline Package) form factor, which is both space-saving and convenient for PCB (Printed Circuit Board) design. The package is designed to be surface-mounted, which facilitates automated assembly processes and contributes to the overall compactness of the final product design.
STMicroelectronics has a reputation for quality and reliability, and the STC62WV25670ISOP is no exception. It is fully RoHS compliant, adhering to the latest environmental standards, and it is backed by STMicroelectronics' support and documentation. Whether for industrial control systems, consumer gadgets, or automotive applications, this EEPROM offers a dependable and efficient solution for data storage needs.