EN
  • EN
  • DE

STC12LE5406AD35ISOP28

Part No STC12LE5406AD35ISOP28
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994327-STC12LE5406AD35ISOP28
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC12LE5406AD35ISOP28 CAD Model

Description

The STC12LE5406AD35I-SOP28 is a sophisticated microcontroller unit (MCU) from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This MCU is part of the STC12 series, which is renowned for its integration of a high-performance 1T 8051 core, making it a perfect choice for a wide range of industrial, consumer, and automotive applications.

Key Features

  • Advanced Core: The MCU features a 1T 8051 processor core that offers a high-speed execution of instructions, significantly improving upon the performance of standard 8051 MCUs.
  • Memory Capacity: It comes with a substantial on-chip memory, including 6KB of RAM and 35KB of flash memory, providing ample space for complex applications and data storage.
  • Power Efficiency: Designed with power-saving modes, the STC12LE5406AD35I-SOP28 is ideal for battery-powered devices, reducing power consumption and extending operational life.
  • Digital Peripherals: The MCU is equipped with multiple 16-bit timers, a watchdog timer, and a serial peripheral interface (SPI) for enhanced functionality and flexibility in system design.
  • Analog Features: It includes analog peripherals such as a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and transducers directly.
  • Communication Interfaces: The device supports a variety of communication protocols, including UART, I2C, and SPI, allowing for easy integration into different systems and networks.
  • Packaging: The MCU is available in a 28-pin SOP (Small Outline Package) that is suitable for space-constrained applications.

Applications

The versatility of STC12LE5406AD35I-SOP28 makes it an excellent choice for a diverse range of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Automotive components
  • Home automation
  • Internet of Things (IoT) devices

With its robust feature set, the STC12LE5406AD35I-SOP28 MCU from STMicroelectronics offers a balanced combination of performance, power efficiency, and integration, making it a go-to choice for developers and engineers looking to create advanced and reliable electronic products.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess