Products specifications Report Issue?

Win Source Part Number 1096731-STC11L0135CSOP16
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC11L0135CSOP16 CAD Model

Description

The STC11L0135CSOP16 is a cutting-edge microcontroller unit (MCU) developed by STMicroelectronics, a global leader in semiconductor solutions. This highly efficient and versatile MCU is designed to meet the demanding requirements of modern embedded systems. The STC11L0135CSOP16 is part of STMicroelectronics' STC microcontroller series, which is renowned for its robust performance and reliability.

Key Features

  • Core: The device features a high-performance core that allows for swift processing of instructions, ensuring a seamless operation of applications that require quick data handling and real-time responses.
  • Memory: It comes equipped with a generous amount of on-chip memory, including both flash and RAM, which facilitates complex program execution and data storage without the need for external memory components.
  • I/O Ports: A variety of input/output ports are available, providing ample connectivity options for peripherals and other components, thereby enhancing the MCU's ability to interface with a wide range of external devices.
  • Power Efficiency: Designed with power efficiency in mind, the STC11L0135CSOP16 is ideal for battery-powered and portable devices, ensuring extended operational periods and reduced power consumption.
  • Package: Encased in a SOP-16 package, the MCU's compact form factor allows for integration into space-constrained applications while still offering robust functionality.
  • Temperature Range: It operates within an industrial temperature range, making it suitable for harsh environments and ensuring reliable performance under extreme conditions.

Applications

The STC11L0135CSOP16 is highly versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Medical Equipment
  • Smart Home Automation

With its robust set of features and capabilities, the STC11L0135CSOP16 from STMicroelectronics provides a reliable and efficient solution for designers and engineers looking to develop sophisticated electronic products.

You May Also Be Interested in

Coilcraft
RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Need more? Email Us
ECAD model for SWB2010-SMLD
STMicroelectronics
Modem Chip Chipset 24Mbps 100-Pin TQFP
Lowest to €1.5573
ECAD model for ST20184
SMC Diode Solutions
Valve; 3 posit exh ctr; sol; body pt; int pilot; 12VDC; grommet; 4mm fitting
Need more? Email Us
ECAD model for SY3420-6GZ-C4
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
ECAD model for SK1881
Samtec Inc.
CONN SPRING MOD 19POS SMD / 19 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
Need more? Email Us
ECAD model for SEI-119-02-G-S-AB
Texas Instruments
The SN74AHC14Q contains six independent inverters. This device performs the Boolean function Y = A\. Each circuit...
Need more? Email Us
ECAD model for SN74AHC14Q-Q1
STMicroelectronics
Need more? Email Us
ECAD model for ST19WP18CT28PVDN
Copal Electronics Inc.
Need more? Email Us
ECAD model for ST-32TA100KOHM(15)
Fuji Electric
Need more? Email Us
ECAD model for SG103BAUL/60-30MA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention