EN
  • EN
  • DE

STC11F16XE35IPDIP

Part No STC11F16XE35IPDIP
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096730-STC11F16XE35IPDIP
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC11F16XE35IPDIP CAD Model

Description

STC11F16XE35IPDIP Product Overview

The STC11F16XE35IPDIP is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for a wide range of applications requiring efficient control and processing capabilities. This MCU is based on a high-speed 1T 8051 core, providing a robust platform for embedded systems that require low power consumption and high reliability.

Key Features

  • Core: Enhanced 8051 CPU with a clock speed of up to 35MHz, enabling swift execution of instructions and optimal performance in time-critical applications.
  • Memory: Equipped with 16KB of Flash program memory and 512 bytes of on-chip RAM, offering ample space for application code and data storage.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports with configurable functionality to interface with a variety of peripherals and electronic components.
  • Timers/Counters: Includes versatile timer/counters with PWM capabilities, suitable for tasks such as event counting, pulse generation, and precise time measurement.
  • Serial Communication: Onboard UART (Universal Asynchronous Receiver/Transmitter) for serial communication, facilitating easy data exchange with other devices and systems.
  • Power Management: Features power-saving modes including idle and power-down options to optimize energy efficiency for battery-powered and energy-sensitive applications.
  • Package: Available in a 40-pin DIP (Dual In-line Package), offering ease of integration into various circuit boards and systems.

Applications

The STC11F16XE35IPDIP MCU is ideal for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive components
  • Home automation
  • Office automation equipment
  • Embedded systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STC11F16XE35IPDIP is no exception. This product is manufactured to meet high industry standards, ensuring stable operation and longevity in various environmental conditions. Whether for commercial or industrial applications, this MCU provides a dependable solution for your electronic projects.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess