STC11F16XE Microcontroller Overview
The STC11F16XE is a powerful and versatile 8-bit microcontroller from STMicroelectronics, designed for embedded applications requiring high performance, a wide range of I/O options, and low power consumption. This microcontroller is based on a high-speed 1T 8051 core and comes equipped with 16KB of Flash memory, making it ideal for applications that need a combination of efficiency and reliability.
Key Features
- CPU Core: Enhanced 8051 core with a maximum clock frequency of 35MHz, providing a robust platform for high-speed computing needs.
- Memory: Comes with 16KB of on-chip Flash memory for program storage, ensuring ample space for complex applications.
- RAM: Equipped with 1KB of internal RAM, allowing for efficient data manipulation and storage.
- I/O Ports: Features multiple 4-bit and 8-bit I/O ports, providing extensive interfacing capabilities with peripheral devices.
- Timer/Counters: Includes three 16-bit timer/counters, enabling precise timing and control operations within embedded systems.
- Serial Communication: Offers a full-duplex UART for serial communication, facilitating easy data transfer and connectivity with external devices.
- Power Management: Supports power-saving modes like idle and power-down modes to minimize energy consumption during periods of inactivity.
- Interrupt System: Features a robust interrupt system with multiple sources and priority levels, allowing for responsive and controlled interrupt-driven programming.
- Operating Voltage: Operates within a range of 5.5V to 3.3V, accommodating a variety of power supplies and system requirements.
Applications
The STC11F16XE is suited for a wide array of applications, including but not limited to industrial control systems, consumer electronics, automotive electronics, and communication devices. Its robust feature set ensures that it can meet the demands of complex and diverse embedded system requirements.
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability, and the STC11F16XE is no exception. This microcontroller is designed to perform consistently under challenging conditions and is a reliable choice for designers looking to create durable and long-lasting products.